- Trained on our vast library of engineering resources.

Importance of Precision Shafting in Linear Motion

Featured Product from Isotech, Inc.

More Info Email Supplier Request a Quote

In linear motion system engineering it is often said that “a better shaft means better linear motion performance.”  Isotech's linear shafts are constructed from precision hardened and ground carbon steel or stainless steel and are available in a wide range of diameters and lengths. Isotech shafts are manufactured with an emphasis on quality and accuracy to ensure optimal performance, minimal maintenance and long life. They feature uniform hardness in both radial and axial directions along with high precision roundness, straightness, cylindricity and surface finish.

 

The Type W carbon steel shaft and Type WRV carbon steel shaft with hard chrome plating:

  • made from materials Cf53 and Ck55 
  • available in both inch and metric measurements, with diameters ranging from 1/4″ to 2″ (5 mm to 50 mm) and lengths of 3,000 mm or 6,000 mm.

The Type WRB stainless steel shaft:

  •  made from the material X46Cr13
  • available in both inch and metric measurements, with diameters ranging from 1/4″ to 2″ (5 mm to 50 mm) and lengths of 3,000 mm or 6,000 mm.