Bent Tube Finishing
Featured Product from J&S Machine, Inc.
Watch>>Garboli LPC160 centerless finishing machine
Planetary Surface Finishing Machines
• Finish straight or bent work pieces
• Up to ø8.00" models available
• Dry and Wet versions available
• Two Independent Motors (except LPC 90)
• Simultaneous Head & Belt Rotation for optimal coverage of round tubes
• Lockable head for finishing square and flat profiles
What type of bending machine is right for me?
When bending tube, pipe, angle, extrusions, etc., there are four basic categories of bending machines, each with its own advantages and limitations. These categories are:
- Rotary-draw bending
- Compression bending
- Roll bending
- Stretch forming
J&S Machine offers machines in three of these categories (stretch forming excluded).
Rotary-draw bending machines are commonly used to bend mainly tube and pipe. In the case of our YLM rotary-draw bending machines, mandrels and wiper dies can be used to achieve very tight bends while maintaining a clean appearance. Tooling can be designed to make several bends, with minimal straight lengths between bends, on a multiple bending plane.
Rotary-draw w/ Push-roll bending machines are perhaps the most versatile type of bending machine available. Many of the YLM CNC machines that we carry are capable of combining rotary-draw & roll formed bends in one operation.
Compression bending machines are commonly used with heavy-wall material or material that is being bent to a radius >2.5 times the OD of the tube. In the case of our YLM double-head compression benders, tooling can be made to produce two bends, on multiple tubes, simultaneously.
Roll forming machines are commonly used for bending angle iron, custom profiles, and coils. In the case of our TreC bending machines, custom rolls can be manufactured to fit most specialty profiles, and various attachments are available for bending angle iron & I-beam material. Many of the TreC machines that we carry are capable of producing multiple radius parts such as ovals in one operation.
When deciding which category of bending machine is right for you, there are a few questions that you should be prepared to answer:
- What type of material are you planning to bend?
- What shape is the material; Round, square, angle, custom extruded, etc.?
- What size is the material you will be bending?
- What are the desired radius/radii of the final product?
- What is the degree of bend(s)?
- Are you bending a single or multiple radius part?
- Are the bends all on the same bending plane?
- Are you looking to bend small quantities or hundreds of parts a day?
Give us a call – we are here to assist you in the decision you will make.
J&S Machine, Inc. is a premier distributor of SIMASV, Tre C, and YLM metal fabrication equipment with an emphasis in the areas of bending and cutting for a variety of industries. We provide complete turn key solutions ready to go into production when the machines arrive at our customer's facilities.
J&S Machine, Inc. provides complete R&D assistance, tooling design, testing, in house training and 24 hour service after the sale. Along with our suppliers we have 120 plus years of combined experience implementing and developing solutions for metal bending and cutting. Contact us today for a solution to your needs.