Electric Tube Bending Machines

Featured Product from J&S Machine, Inc.

More Info Email Supplier Request a Quote

Electric Tube Bender
The YLM line of CNC electric benders combines the energy savings and quite operation of electric servo control with advanced design features and software to provide the package customers are looking for. The software features the teaching mode programming operation with precise positioning of all movements. The range of the product line from 1” to 6” stainless steel makes these machines a favorite for the truck and automotive exhaust bending industry.

 

Technical Specifications: 

J&S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products. The YLM product line has a wide variety of machines and configurations to choose from allowing us to provide a machine that fits both your bending requirements and budget. Starting with the smallest member of the line is a CNC 08 – 5/16” capacity machine. The largest of product line is the CNC 150 – 6” stainless steel bending machine. In between you will find 12 models with a variety of configurations to place the CNC machine offerings at over 50 models.

The YLM CNC product line has a reputation for long lasting machine life, heavy construction, high volume production, and part to part reliability and repeatability. All machines are backed up with a 1 year warranty with extended warranties available. J&S Machine is the US service center and machine stocking location for YLM.  J&S Machine is committed to the customers we serve with rapid responses, usually the same day. Applications submitted are thoroughly evaluated by J&S and/or YLM personnel to ensure the responses provided are accurate to make for a successful result. All machines include on site training, electronic and hard copy manuals, and detailed electrical / assembly drawings.

The YLM benders are offered with many features and off the shelf components that are necessary for a complete package to meet your current needs and future growth requirements. The machines are assembled in Taiwan with world class components where world wide support from distributors provides additional resources to the 24/7 support J&S Machine and YLM provides. Some of the brands utilize are: Yaskawa servo motors and drives, Rexroth drive on selected models, Beckhoff I/O system on selected models, Rexroth hydraulics, Omron switches, Rexroth Bosch or HIWIN slide assemblies, and ZF gear reducers powered by a Windows embedded software based control.

Standard machine design features on CNC benders include:

  • Air conditioned electrical enclosure to maintain temperature and prolong system components
  • Electrical power filtering to stabilize incoming power supplies for an efficient consistent operation
  • Control electrical cabinet isolation to minimize vibration transfer to electronics
  • Oil filtering system with condition indicator to protect oil supply
  • Radiator type oil cooler standard on most models, available on others to maintain oil temperature
  • Vibration control machine mounting pads to reduce machine movement during operation
  • Spacious well labeled / layout of electrical system for ease of maintenance and efficient operation
  • Remote control console for placement in operational location based on application to reduce operator interface time to increase production
  • Foot pedal cycle start operation for quick safe loading increasing production
  • Safety mat and safety plates with multiple emergency stop placement for operational safety
  • Integrated gearbox reducer with multi layer drive chain assembly for smooth controlled operational start / stop movement of bend arm extending the chain life many years beyond traditional hydraulic benders.
  • Low profile bend head design uniquely offset from center of machine frame providing clearance for complicated parts that can not be obtained on other brands of equipment.
  • Full capacity feed through collet for working with long material that requires additional length beyond the front collet stop system reducing the need for extended models in most applications.
  • Low decibel level production noise to reduce operator fatigue and general improvement of shop conditions
  • Low working heights for ease of operation increasing production and improved safety of material handling
  • Multiple axis operation reducing cycle time and interference for optimum production

 What type of bending machine is right for me?

J&S Machine, Inc. is a premier distributor of SIMASV, Tre C, and YLM metal fabrication equipment with an emphasis in the areas of bending and cutting for a variety of industries. We provide complete turn key solutions ready to go into production when the machines arrive at our customer's facilities.

J&S Machine, Inc. provides complete R&D assistance, tooling design, testing, in house training and 24 hour service after the sale. Along with our suppliers we have 120 plus years of combined experience implementing and developing solutions for metal bending and cutting. Contact us today for a solution to your needs.