Ethernet inclinometer, 0.001° resolution
Featured Product from Jewell Instruments, LLC
The eDXI-100/200 inclinometer series is a precision single or dual axis tilt sensor that includes Ethernet connection. With an IP67, RJ45 connector, it is easy to connect to computers and other devices to run automation and networking. The Ethernet connection is compatible with any RJ45 cable and additional industrial and low cost connectors will be available. This sensor also includes a 0.001° resolution and is fluid-damped for high shock and vibration resistance.
The eDXI is a great fit for applications such as radar & antenna control, structural monitoring, linear acceleration & deceleration measuring, automatic train control (ATC, ATP) and platform leveling.
More Featured Products