1 µrad tilt sensing & three analog output options
Featured Product from Jewell Instruments, LLC
The LSOX inclinometer family is a high precision and rugged tilt sensor that includes a CE marked version. This single axis sensor family combines the high accuracy of force balanced technology with the ruggedness to withstand the demanding conditions of a multitude of applications.
Units are available with a 6-pin connector (including a CE marked option), pin-terminals or flying leads. It also offers the flexibility of +/-5V, 0-5V or 4-20mA outputs and is RoHS compliant.
The fluid-damped mechanism enables precision performance in environments with significant vibration, noise and shock. Bandwidth filtering and input range can be customized and temperature compensation can also be requested.
With its great performance under stressful conditions, the LSOX is a dependable solution for a number of applications. It can serve high precision geotechnical operations, oil and gas industry applications, railroad MOW equipment, pavement profiling rigs, vehicle wheel alignment, riser tilt monitoring, robotics and plenty more.
“The LSOX family brings down the cost of highly accurate tilt measurement while maintaining the ruggedness and quality of our force balanced product line” said Brian Ward, director of business development. “It includes our first CE marked product, while CE certification is pending for the rest of the family."