In-place inclinometer for slope stability studies
Featured Product from Jewell Instruments, LLC
The Little Dipper is an in-place inclinometer system for monitoring slopes, embankments, deep excavations, tunnels, tank foundations, retaining walls and other types of ground movement. Installed as a string of vertical or horizontal sensors inside inclinometer casing, or by direct burial, this instrument provides a continuous record of ground displacement. Fiberglass rods connect the sensors inside the casing, and fins or universal pivots couple the sensors to the casing walls. Little Dipper’s on-board electronics accept a wide input voltage range and drive long cables without signal loss. The waterproof and non-corrodible ABS sensor housing also makes the Little Dipper a popular tool for underwater tilt measurements in shallow marine applications. Select analog voltage output (biaxial) or 4-20 mA output (uniaxial only).