Lower cost, high precision acceleration control
Featured Product from Jewell Instruments, LLC
Jewell Instruments is proud to add the SMA Emerald Series accelerometer to its precision sensor line. This single-axis, dual-ended power supply accelerometer offers the high precision of force balanced technology, but at a lower cost than other models.
Standard ranges include ±0.25, ±0.5, ±1 and ±2 G with a resolution of 3.5 µG. Along with accuracy, it is extremely rugged with an IP65 seal rating and a wide operating temperature range (-55°C to +85°C). It also provides the options of a connector or pin terminal version and is RoHs compliant for environmental standards.
This is an affordable, high precision and durable sensor that serves as an excellent solution for numerous applications including, aerospace, military, robotics, academic research, wind turbine controls, rail track monitoring and testing and vehicle wheel alignment.