RoHS MEMS Tilt Sensing, 0.002° resolution
Featured Product from Jewell Instruments, LLC
The JMI-100/200 inclinometer series is one of the latest additions to Jewell Instruments’ MEMS sensor line. This versatile, lightweight and robust sensor is a low-cost alternative to most traditional inclinometers.
The JMI-100/200 series contains MEMS technology and is available in single (JMI-100) or dual-axis (JMI-200) configurations. ±14.5°, ±30° and ±90° measuring ranges are available with a 0.002° resolution and 0-5VDC, ±5 VDC or 4-20mA outputs. It is also RoHS compliant to suit environmental requirements.
With a lightweight aluminum enclosure, the JMI is conducive to many OEM applications and with an IP65 seal, 100 g shock and -40 to +85°C operating range, it will also hold up to many harsh environments. It is an excellent solution for industrial automation, construction and agricultural equipment, platform leveling, mobile radar, mobile cranes, railway track alignment and maintenance and more.