Dual or single axis digital acceleration sensing
Featured Product from Jewell Instruments, LLC
The DXA-100/200 Series features a digital output with a resolution of 8 µG . Available in a single or dual axis package, this sensor will provide both high precision and performance for any of your acceleration requirements. Both digital products come with an RS485 or RS422 Industry Standard output and provide low noise and high and long stability. These digital sensors can be used for a variety of applications including radar/antenna control, linear acceleration/deceleration measuring, automatic train position control systems and more.
• ±0.25 to ±2.00g Full Range
• RS485 and RS422 Outputs
• Mechanical Shock 1500g 1 msec ½ sine
• Resolution to 8 µG
• CE Certification Pending Approval
• Download Datasheet (PDF)