Affordable Acceleration Sensing
Featured Product from Jewell Instruments, LLC
The JMA-100/200/300 accelerometer series is a versatile, rugged and robust sensor that is a low-cost alternative to most traditional accelerometers.
The JMA-100/200/300 series contains MEMS technology and is available in single (JMA-100), dual (JMA-200) and tri-axis (JMA-300) configurations. It includes ±0.5, ±1 and ±1.5 g measuring ranges and a resolution as small as 0.04 mg. It is also RoHS compliant to satisfy environmental demands.
With an IP65 seal and 50 g shock, the JMA-100/200/300 can withstand the demanding environments that many applications present. It is a great solution for vehicle testing, railway maintenance and testing, lateral train control, acceleration/deceleration control and aerospace testing.