Vacuum-rated Tilt Sensing for Research & Testing
Featured Product from Jewell Instruments, LLC
755- and 756-Series Miniature Tilt Sensors contain one or two electrolytic tilt transducers in a solid stainless steel or aluminum housing, with holes for vertical or horizontal mounting. These are the same high-precision sensors used in the 500- and 700-Series tiltmeters. Several of the models are available in vacuum-compatible versions designed for minimal outgassing under high-vacuum conditions. Two options are available, the high-gain 755-Series and mid-range 756-Series. Typical applications for these compact modules include X-ray mirrors, telescope mounts, wind tunnel models and medical devices. The sensors may be operated at a distance (cable length) up to 100m from their Jewell Instruments signal conditioner.
Specifications:
Range | ±0.5°/±10° uniaxial or biaxial |
Resolution | < 0.1 µradian/1 µradian |
Power Requirement | Provided by signal conditioner |
Temperature Range | -25 to +80°C |
Dimensions | 304 stainless steel or anodized aluminum |