Smart Dosing Pumps for the Lab
Featured Product from KNF Neuberger, Inc.
Diaphragm pumps are ideally suited for transferring the corrosive liquids often found in labs or industry. This SIMDOS® pump is available with a variety of wetted materials, including PTFE/FFPM. The pump head is situated outside the splash-protected IP-65 housing, a significant safety factor.
Fast, precise calibration is crucial for any dosing pump. The SIMDOS® pump accomplishes this in the shortest times possible. Following calibration, repeatability is +/-1%. The pump transfers liquids with a flow rate of 1 to 100ml/min and doses volumes of 1 to 1000 ml. It offers long-term stability and consistent reliability throughout entire process, unlike peristaltic pumps that become inaccurate as the tubing wears. The pump is safe to run dry and is self-priming up to 9 ft of water.
It is effective against pressures of up to 90 psig and transfers viscous media up to 150 centistokes. The integrated software permits the transfer parameters to be modified for a range of different viscosities at the touch of a button. Designed to have a compact footprint, the pump takes up little valuable bench space.
For more information, visit www.knfusa.com/simdo