- Trained on our vast library of engineering resources.

Announcements

Kaeser Compressors, Inc. has promoted these products / services:

Kaeser Compressors, Inc. - The Hidden Costs of Compressed Air

Compressed air is among your biggest power consumers. Leveraging over a century of engineering experience, KAESER provides the expertise to deliver consistent pressure and superior air quality throughout your facility, coupled with an energy-efficient system that delivers more air per kW. (read more)

Kaeser Compressors, Inc. - Reduce Air Leak Cost in your Compressed Air System

The U.S. Department of Energy estimates 25% of compressed air is lost to leaks - and it's higher in many plants. Kaeser's compressed air leak detection and repair program is a smart solution for facilities ready to stop wasting air and start lowering energy costs. (read more)

Kaeser Compressors, Inc. - Push the Boundaries of Compressed Air Efficiency

Kaeser Compressors has pushed the boundaries of compressed air efficiency. Not only does the redesigned CSD series of rotary screw compressors deliver more compressed air for sustainable energy savings, they also combine ease of use with exceptional reliability and simple maintenance. (read more)

Kaeser Compressors, Inc. - KAirFree: Compressed Air as a Service

KAirFree is compressed air as a service. It gives you guaranteed compressed air with no hidden costs. Instead of buying a compressor, you pay for the air you use. KAirFree includes all maintenance and any repairs that might come up. (read more)

Kaeser Compressors, Inc. - M59PE MOBILAIR® Compressor

The MOBILAIR® M59PE portable rotary screw compressor delivers up to 195 cfm at pressures from 75-150 psig. (read more)

Kaeser Compressors, Inc. - Kaeser Breaks Ground on Headquarters Addition

In November 2020, KAESER began construction on an addition to our headquarters facility. We incorporated advanced energy management methods for lighting and HVAC, and have strictly followed procedures for the handling of any potentially harmful chemicals, VOCs, erosion and sediment control, etc. (read more)

Kaeser Compressors, Inc. - Sigma Air Utility: Just Buy the Compressed Air

Kaeser’s Sigma Air Utility (SAU) program offers the many advantages of a cost-effective, energy-saving compressed air supply without the need for any initial capital investment. Planning, installing, and operating the system are Kaeser’s responsibility. This allows users to save 100% of the investment cost for a compressed air system and removes the burden of having to alloca... (read more)

Kaeser Compressors, Inc. - New EBS Rotary Screw Blower

Kaeser’s EBS 410 expands the range of rotary screw blowers for wastewater and fluidization applications. (read more)

Kaeser Compressors, Inc. - Kaeser Air System Enclosure

The Kaeser Air System Enclosures are complete compressed air systems for reliable long-term outdoor operations. (read more)

Kaeser Compressors, Inc. - Meet SAM, Kaeser’s Sigma Air Manager

Have you met SAM? If your plant relies on compressed air for production, SAM's the friend you didn't know you needed. You should meet today. (read more)

Kaeser Compressors, Inc. - New Turbo Blowers from Kaeser

With the July 2019 acquisition of PillAerator GmBH, Kaeser has added turbo blowers to its line of rotary lobe and rotary screw blowers. This action significantly expands Kaeser’s offering for the water/wastewater market and other large flow, low pressure applications including bioreactors and flue gas desulphurization. (read more)

Kaeser Compressors, Inc. - M58 Utility Portable Compressor

The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work vehicles. (read more)

Kaeser Compressors, Inc. - High Temperature Refrigerated Dryer (HTRD)

High Temperature Refrigerated Dryer (HTRD) with quick-release front panel is easy to install and designed to be low maintenance. By reducing water and harmful contaminants, it helps extend tool and equipment life and improve product quality. (read more)

Kaeser Compressors, Inc. - SmartPipe™ Compressed Air Piping System

Kaeser's SmartPipe™ is a modular pipe for compressed air installations. SmartPipe offers both lower installation costs and lower long-term operating costs. From small shops to large industrial systems, SmartPipe is great for all facilities and is available in sizes up to 8" pipe diameter in aluminum, and available in stainless steel in 10" pipe diameter. (read more)

Kaeser Compressors, Inc. - TF Series Secotec Dryers

Kaeser’s expanded SECOTEC™ refrigerated dryer line features the SECOPACK LS with latent thermal heat storage for higher energy efficiency and better dew point control in a smaller footprint. (read more)

Kaeser Compressors, Inc. - New Redesigned Vacuum Packages

Kaeser’s completely redesigned rotary screw vacuum packages are specifically designed for reliability, efficiency, and easy maintenance for central and dedicated vacuum systems in a wide range of applications. (read more)

Kaeser Compressors, Inc. - Heavy-duty, Low-Emissions Mobile Air Compressors

Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been optimized for low noise and emission levels. (read more)

Kaeser Compressors, Inc. - Redesigned FSG oil-free models available

Kaeser’s redesigned FSG series oil-free rotary screw compressors are now available with i.HOC® (integrated heat of compression) dryers and IE4 class drive motors. Available in both fixed speed and variable frequency drive from 250-450 hp, these reliable units feature a number of customizable options for exceptional energy efficiency and air quality. (read more)

Kaeser Compressors, Inc. - SAM 4.0 Control for Multi-Blower Installations

Kaeser’s Sigma Air Manager (SAM) 4.0 brings Industrial Internet of Things (IIoT) technology to the blower world with its adaptive control, data storage, analysis, remote monitoring, and predictive maintenance capabilities. Its powerful intelligence boosts energy efficiency and generates savings, all while ensuring a reliable supply of process air. (read more)

Kaeser Compressors, Inc. - Whitepaper: Compressed Air System Leaks

The U.S. DOE estimates that 25% of compressed air is lost to leaks, resulting in unnecessarily high operating costs. In many plants, the leak losses are much higher. Kaeser Compressors' white paper describes the best practices for a cost-effective leak identification and repair program. (read more)

Kaeser Compressors, Inc. - Mobilair M500-2 delivers 1600 cfm, oil-free

The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. (read more)

Kaeser Compressors, Inc. - Kaeser's i.HOC® Oil-free Screw Compressors

i.HOC® integrated dryers are now available with Kaeser’s oil-free screw compressors. These energy-saving dryers handle pressure dew points down to -40°F.

Available on both fixed and variable speed CSG-2 and DSG-2 models from 50 to 250 hp, i.HOC (integrated heat of compression) dryers use the heat that is a by-product of air compression to regenerate the desicc... (read more)

Kaeser Compressors, Inc. - Compressed Air System Installation Guide E-book

Written by Kaeser's team of engineers and compressed air experts, this e-book provides the most current information you need to wisely install, operate, and maintain your compressed air system. (read more)

Kaeser Compressors, Inc. - Kaeser expands AMCV series with DHS

Kaeser's DHS electronic air main charging valve offers monitoring and alarm capabilities. Removal of moisture, particulates and hydrocarbons from the compressed air system is vital in order to protect pneumatic equipment, minimize downtime, and reduce scrap and inferior product. The DHS helps ensure that dryers and filters perform to specification. (read more)

Kaeser Compressors, Inc. - Compressed Air Engineering Handbook

Kaeser's Compressed Air Engineering Handbook: Basic Principles, Tips and Suggestions is a system design engineering guide covering the fundamentals of compressed air technology and highlights ways to improve efficiency in a compressed air system. (read more)