Videos
Featured Videos
KAESER is the world's leading air systems specialist offering compressed air products with exceptional performance and superior energy-efficiency for almost any application. From industrial compressors, to dryers, blowers, vacuum pumps, portable compressors, and more, KAESER specializes in evaluating each customer's application and providing the most reliable system that will deliver the air needed year after year.
Clemco Industries manufactures abrasive blasting equipment. When they needed a portable compressor to test a new high pressure unit at 175 psig with a high volume of air, they turned to Kaeser Compressors.
If your plant relies on compressed air for production, SAM''s the friend you didn''t know you needed. Here are some key benefits:
* Improved system efficiency* Full time data logging* Reduced wear and downtime* Remote system monitoring
Find out more here:https://bit.ly/
Since the day we opened our doors, Kaeser's mission has been to deliver long term value to our customers. Discover the Kaeser difference for yourself. Learn more at www.us.kaeser.com
Kaeser''s M55 portable air compressor produces 185 cfm at 100 psig and features two large gull-wing doors made of roto-molded polyethylene (PE). These allow quick access to all components for easy servicing and reduced noise levels.
Kaeser is one of the largest providers of compressed air systems and compressed air consulting services, with over 4400 employees worldwide. Our goal is to provide exceptional customer service coupled with innovative products and progressive system solutions. Learn more at www.us.kaeser.com
Kaeser Compressors, Inc. has yet again pushed the boundaries of compressed air efficiency with the newly redesigned BSD rotary screw compressors series. Available in 40, 50, and 60 hp with flows from 157 - 294 acfm and pressures to 217 psig, the new BSD compressors deliver "built-for-a-lifetime" reliability, simple maintenance, and sustainable energy savings.
Kaeser has further enhanced the BSD series' energy efficiency through a combination of true direct drive design, premium efficiency motors, lower internal pressure differential, and optimized airends. Specific power is improved by up to 6%. In addition, built-in heat recovery options bring the energy savings potential to the next level.
New features include an enhanced cooling design, eco-friendly filter element, integral moisture separator with drain, and an Electronic Thermal Management system. BSD compressors also come standard with Sigma Control 2.
Kaeser AirCenters are the answer to many challenges. The integrated design reduces time spent in planning and purchasing your air system. We combine the reliability, energy efficiency and easy-to-service design of our industrial rotary screw compressors into a space-saving package complete with a storage tank and clean air treatment equipment. AirCenters arrive completely assembled, saving you a lot of time and expense in installation.
AirCenters are available in simplex (one compressor) and duplex (two compressors) configurations from single 5 hp units to twin 20 hp units, with pressures from 80 to 200 psig, and flows from 12 to 178 cfm. Duplex models offer added energy efficiency by running only the compressor(s) needed to meet the current air demand. They also offer backup capability.
Learn more at us.kaeser.com/aircen
Kaeser AIRCENTERS are the answer to many challenges. The integrated design reduces time spent in planning and purchasing your air system. We combine the reliability, energy efficiency and easy-to-service design of our industrial rotary screw compressors into a space-saving package complete with a storage tank and clean air treatment equipment. AIRCENTERS arrive completely assembled, saving you a lot of time and expense in installation. Simplex units available in: 5 hp, 7.5 hp, 10 hp, 15 hp, 20 hp, 25 hp, 30 hp
Duplex units feature two compressors with dryer and tank.