High Current Zero Ohm Circuit Jumpers
Featured Product from Keystone Electronics Corp.
A new series of “true” Zero ohm high current SMT Jumpers designed to replace “Zero” ohm resistors, are the latest connectivity devices available from Keystone Electronics Corp.
Quickly and easily set-up, these new Jumpers are uniquely suited as true zero ohm resistor replacements. Three resistor chip sizes are offered to simplify designs and footprint template compatibility: 0603 chip size, Cat. #5110; 0805 chip size, Cat. #5106 and 1206 chip size, Cat. #5108.
Manufactured from Copper with Silver plating, these Jumpers provide a low impedance and circuit linkage with an identical footprint as a zero ohm resistor. Ideal for high-density, high current PCB applications, the new Jumpers are supplied on tape and reel per ANSI/EIA-481 standard for compatibility with most vacuum and mechanical pick and place assembly systems. Delivery is from stock via the company’s global distribution network.
A major manufacturer of interconnect components and electronic hardware, Keystone’s capabilities include stamping, machining and assembly services. Application engineering assistance for product modifications and special designs are also available. ISO-9001:2015 certified and RoHS, REACH compliant, company headquarters are in the USA with offices in Canada, Europe, Australia and Asia.
For more information, contact (800) 221-5510, (516) 328-7500; Fax (516) 328-1080 Email: kec@keyelco.com or visit www.keyelco.com.