Adhesive backed Nylon PCB Lock-Fit supports
Featured Product from Keystone Electronics Corp.
A new assortment of adhesive backed Nylon stacking Spacers/Supports are among the latest circuit board hardware components available from Keystone Electronics Corp.
Engineered to lock-fit a chassis–to-board without the use of tools. These devices have an adhesive backing for securing to a chassis while the other end easily snap into a PCB with a strong, retentive grip. Available in a sturdy mount or slim line design to accommodate a variety of design requirements. Adhesive lock-fit supports are supplied in heights from .187” (4.75mm) to .825” (15.9mm)
Design features include one-piece flame resistant molded Nylon, UL rated 94V-0. These adhesive backed supports are strong, reliable and light weight, while also assuring consistent, close dimensional tolerances
A major manufacturer of interconnect components and electronic hardware, Keystone also maintains an application engineering group supported by expert stamping, machining and assembly functions.
Keystone is ISO-9001:2015 certified, RoHS compliant, with US headquarters and offices in Canada, Europe, Australia and Asia. For more information and literature, contact Keystone Electronics Corp., 55 South Denton Ave, New Hyde Park, NY 11040;
tel: (800) 221-5510; fax: (516) 328-7500; or view www.keyelco.com;
Email: kec@keyelco.com.