Compact Multi-Purpose Coin Cell Power Packs
Featured Product from Keystone Electronics Corp.
Keystone Electronics debuts their latest series of Compact Multi-Purpose Coin Cell Power Packs to address the increasing demands for safe, reliable and secure holders for the popular 2032 coin cell battery.
These power packs feature a built-in on/off toggle switch for multi-purpose applications. The unique design makes this product safe, while extending the life of the battery with switchable power. The body is manufactured from Molded Polypropylene for increased durability. The contacts are made from Phosphor Bronze with Nickel Plating.
These self-contained compact power packs may be placed on or off a board as well as between components and are suitable for consumer or industrial products. These power packs are polarized to protect circuitry from improper battery installation. In addition to portability, these devices feature an attached retaining cover that is kept closed with a snap-on feature and screws for additional safety and security.
The power packs are available in configurations to accommodate a single 2032 coin cell for 3 volt applications (Cat. No 1086) or dual 2032 coin cells to be used in 6 volt applications (Cat. No 1092). These power packs come supplied with standard 26 AWG wire leads in 6.00” lengths. These products are available from stock through Keystone’s global distribution network.
A major producer of SMT and THM battery hardware, Keystone supplies battery and coin cell holders, clips, straps and retainers in a broad range of sizes and types along with an extensive array of electronic interconnects and hardware. In addition, application engineering services are provided to meet special product modifications or custom designs with stamping, machining, assembly, CNC and molding support.
Keystone is ISO-9001:2015 Certified and RoHS, REACH compliant with USA headquarters and offices in Canada, Europe, Australia and Asia. For further details and to request literature call (800) 221-5510 or (516) 328-7500; Fax (516) 328-1080;