Extreme Temperature, Threaded Standoffs
Featured Product from Keystone Electronics Corp.
Keystone Electronics has introduced a series of threaded standoffs specifically formulated using a high-performance, nylon blend for use in extreme temperature applications.
These standoffs can be used in applications where temperature ranges from -20° F to 365° F. This proprietary Nylon blend material allows the standoff to stay pliable and maintain tensile strength in both extreme cold and hot environments. The versatile nature of this material makes these standoffs ideal for automotive, under hood applications as well as aerospace, refrigeration and other severe environments.
Keystone High-Performance, Threaded, Nylon Standoffs are available in 4-40, 6-32 and 8-32 threads in lengths from 1/4” to 1” in both Male/Female and Female Hex configurations. Supplied in black color and bulk packed. Available globally via Keystone’s authorized distributors, online ordering is accommodated.
A major manufacturer of electronics components and hardware, Keystone’s capabilities include stamping, machining and assembly services. Application, in-house, engineering assistance for product modifications and special designs is also available. ISO-9001:2015 certified and RoHS compliant, company headquarters are in the USA with offices in Canada, Europe, Australia and Asia.