Colored PCB Test Points
Featured Product from Keystone Electronics Corp.
Keystone Electronics Corp. offers rugged PCB Test Points for replacing wire-wrap posts and turret terminals available in 10 colors for enhanced identification.
Engineered for high density packaging on .062 and .093 thick PC boards, the parts assure firm gripping with J-Hooks, EZ-Hooks, grabbers, alligator clips, tips or probes. The design also serves to keep terminals perpendicular to the PCB so that relative position is maintained during, and permanently after, wave soldering. Colors available include: Red, Black, White, Orange, Yellow, Brown, Green, Blue, Gray and Violet.
3 styles manufactured by Keystone. Miniature type test points are made from .010"(.25) dia. Phosphor Bronze with Silver or Matte Tin Plating. Compact and Multi-Purpose styles are all made from .015"(.38) dia. Phosphor Bronze with Silver Plating. Miniature type mount in a single, .040"(1.0) dia. PCB hole, Compact and Multi-Purpose types mount in a .063" (1.6) dia. PCB hole. RoHS Complaint.
Application engineering services for custom designed and special purpose PCB Test Points are also available from Keystone. Keystone is ISO9001:20015 certified and RoHS and REACH compliant
Click here for more information
For complete details and specifications contact Keystone Electronics Corp., 55 South Denton Ave, New Hyde Park, NY 11040; Tel: (800) 221-5510 or (516) 328-7500; Fax: (516) 328-1080; E-mail: kec@keyelco.com or their webiste www.keyelco.com