New SMT Low Profile PC Board Edge Connectors
Featured Product from Keystone Electronics Corp.
A new series of SMT PC Board Connectors designed to pass signals or power across PC Boards are the latest connectivity devices available from Keystone Electronics Corp.
Quickly and easily set-up, these space-saving SMT connectors have a horizontal orientation making them uniquely suitable as parallel board-to-board or board-to-component alternative options for power or signal transferring. These new connectors are designed to provide ideal low profile circuit linkage and minimal footprint for high-density, high current PCB packages on power and aluminum backplanes. All PCB soldering applications, including reflow, may be utilized
Manufactured from Phosphor Bronze with Gold Plate, Connectors are available in a Male (pin), Cat. # 6100 (bulk) or Cat. # 6100TR (tape and reel) and a Female (socket) Cat. # 6102 (bulk) or Cat. # 6102TR (tape and reel) The female sockets are equipped with side guides for additional reinforcement to minimize PCB movement when installed.
All tape and reel parts are packaged per ANSI/EIA-481 standard for compatibility with most vacuum and mechanical pick and place assembly systems. Delivery is from stock for all Keystone’s connectors via the company’s global distribution network.
A major manufacturer of interconnect components and electronic hardware, Keystone’s capabilities include Stamping, Machining, Assembly, CNC and Injection Molding services. Application and Engineering team assistance is available for product modifications and special designs. ISO-9001:2015 certified and RoHS compliant, company headquarters are in the USA with offices in Canada, Europe, Australia and Asia.
For complete details and specifications contact Keystone Electronics Corp., 55 South Denton Ave., New Hyde Park, NY 11040; Tel: (800) 221-5510 or (516) 328-7500; Fax: (516) 328-1080; E-mail: kec@keyelco.com; website: www.keyelco.com.