Slim-Line PC Screw Terminals
Featured Product from Keystone Electronics Corp.
Keystone Electronics Corp. has expanded its assortment of PC mount screw terminals to include new Slim-Line screw terminals in a vertical mounting configuration.
Rated for 15Amps, these new devices are ideally suited for high density packaging on a PCB design requiring a low profile, minimal footprint wire-to-board connection. They feature a no-rock design with an exclusive anti-rotation feature. This design supports the terminal during installation on the board and when attaching #14-22 AWG wires, spades or ring terminals.
Combined with space-saving, cost effective attributes, the units are offered in 45º, 60º, and 90º orientation to the board enabling design versatility. Manufactured from brass with a matte-tin plate finish, these terminals are available with a 6-32 binding head machine screw installed and captivated on the terminals, as an unassembled terminal and screw kit or as the terminal only without any screw.
Screws are also available with color coded heads in red, black, white, blue, green, yellow and clear for enhanced assembly identification and troubleshooting purposes.
A major manufacturer of interconnect components and electronic hardware, Keystone’s capabilities include stamping, machining and assembly services. Application engineering assistance for product modifications and special designs are also available. ISO-9001:2015 certified and RoHS compliant, company headquarters are in the USA with offices in Canada, Europe, Australia and Asia.