Universal Entry Female Quick-Fit Terminals
Featured Product from Keystone Electronics Corp.
These Female Tab Terminals offer cost effective design options for surface mount and thru-hole mount applications on PC Boards.
The unique terminal design accepts male tabs from either a vertical or horizontal entry position. Mating male terminals range from .110" to .250" allowing design engineers to change mating terminals without re-engineering the board.
SMT versions have a stable tri-leg design which provide increased PCB mounting strength while keeping the terminal perpendicular to the PCB during the soldering process.
Manufactured from Brass with a Tin-Nickel Plate, these terminals are supplied in bulk and on tape and reel (SMT versions).
More Featured Products