Current Measurement in High Voltage Environments

Featured Product from Knick Interface LLC

More Info Email Supplier Request a Quote

The P43000 family's capability is a result of Knick's robust construction and thorough manufacturing techniques.

The High Voltage Transducer provides true transformer-based galvanic isolation, direct measurement of bipolar input currents ±5A, working voltage/continuous isolation up to 3600V AC/DC, and custom-adjustable configurations.

https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-43000/

P43000 has been specially constructed to target the direct measurement of
currents up to ±5A AC/DC, while reliably isolating high potentials between the input and output circuits.

The P43000 maintains the tried and true signal clarity and high voltage isolation attributed to the Knick Interface lineup of transducers.