Solid price-to-performance for measuring ±500VDC
Featured Product from Knick Interface LLC
Short circuit recognition, motor monitoring and control, DC-link voltage recognition or battery current/voltages.
Designed to measure currents and voltages in applications with up to 500 V, the BL590 from Knick Interface brings a palatable price point to more cost sensitive projects. It does this without sacrificing safety or device longevity.
Facts
– Calibrated range selection w/ 10 selectable input ranges and unipolar as well as bipolar output signals
– Universal power supply for 24 V DC supply or 100 ... 230 V AC mains supply
– Only 17.5mm wide modular housing with comprehensive functionality
– Passive output for direct connection to a supplying PLC
– Monitor output for non-disruptive measurement of the output current by connecting a multimeter or permanently connecting an isolated display unit
– Galvanic 3-port isolation for undistorted transmission of the measuring signals or damages