Komline-Sanderson Paddle Dryer/Processor
Featured Product from Komline
Paddle Dryer/Processor
The Komline-Sanderson Paddle Dryer/Processor is used around the world for indirect drying, heating, cooling, pasteurization, crystallizing, and reacting of pastes, cakes, powders, and granules.
Dual counter-rotating shafts with unique intermeshing wedge shape paddles produce intimate mixing and optimize heat transfer. The use of hollow paddles for heat transfer results in a compact machine. The heat transfer medium: steam, oil, thermal fluid, water, or glycol is isolated from the process mass.
Komline-Sanderson offers vapor-tight designs for applications with volatile organic compounds (VOCs) or hazardous materials. Temperature-sensitive materials can be dried at low temperatures under vacuum.
Appplications:
Komline
The Komline Group companies design, engineer, and manufacture processing and filtration solutions, from small machines to large, integrated systems. They have a worldwide reputation for quality equipment which continues to perform for customers decades after installation.
Komline-Wyssmont Company designs, manufactures and services its high quality, reliable Turbo-Dryer® to customers worldwide in the chemical, specialty chemical, pharmaceutical, mineral, food, and food additive industries.
Komline-Wyssmont manufactures Turbo-Dryer®, continuous tray dryers, crossflows, feeders, lumpbreakers, solvent recovery dryers, multistages, laboratories, and calciners.
Komline-Wyssmont's test lab requires only a few pounds of wet material per test and the results provide direct scale up to any production capacity.