HIGH-SPEED DATA TRANSFER
Featured Product from LEMO USA, Inc.
Product brief - USB 3.1 (10Gb/s)
USB 3.1 (10GB/S)
HIGH-SPEED DATA TRANSFER
Equipped with increased sensors, objects, vehicles and machines are increasingly communicating with each other and with the outside world thanks to the emergence of the Internet of Things (IoT). The reliable transfer of an increasing amount of data in the shortest possible time is becoming increasingly important.
The new LEMO USB 3.1 connectors were developed to satisfy the most demanding connection requirements for high-speed data transfer using the USB protocol up to 10 Gb/s. They complete LEMO’s extensive portfolio for robust and durable High-speed solutions and testify to the company’s long experience in signal integrity.
Very compact and robust, these Push-Pull connectors are available in different models and series; and they can be used for indoor as well as outdoor demanding environments (e.g. extreme temperatures, high humidity, vibrations) for applications in defense, industrial & robotics, data communication, automotive and test & measurements.
Main features:
- Max data speed transfer 10 Gb/s
- Compliant USB 3.1 protocol
- Push-Pull latching mechanism
- 360° screening for full EMC shielding
- Compact design for space savings
- IP50, IP66, IP68
- Temperature range: -55 to 250°C
- Mating cycles: > 5000
- Alignment Key: 12 different keyways
- Robust and miniature
Follow us on
The Original Push-Pull Connector
LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio-video and telecommunications.
LEMO has been designing precision connectors for seven decades. Offering more than 75,000 combinations of product that continue to grow through custom specific designs, LEMO and its affiliated sister companies REDEL, NORTHWIRE and COELVER currently serve more than 100,000 customers in over 80 countries around the world.