High Frequency Solution for Extreme Applications
Featured Product from LEMO USA, Inc.
The new compact LM.232 has been specifically designed to meet
the most demanding solutions for high frequency connections in the
most adverse conditions. There are many potential applications : 5G
or WiFi networks, embedded systems for military communications,
radars, UAV and anti-drone technologies…
The solution comprises up to 12 coaxial (50 Ohm) contacts providing
for a maximum high frequency transmission of 26.5 GHz. Developed
entirely in-house, these contacts make it possible to reduce both
the volume and the weight of connectors (30% lower than equivalent solutions). Quick and safe blind mating as well as colour-coding
make it easy-to-use.
More Featured Products