Lemo Connectors for industrial Robots
Featured Product from LEMO USA, Inc.
ROBOTIC CONNECTOR
LEMO connectors can be used on collaborative robots for industrial applications but also for control, articulated manipulator and automation systems. As robots become more complex, LEMO connectors enable connecting sensors, motors and actuators in an efficient way, even when the cabling layout is very dense. See application video. Thanks to the Push-Pull system, the connector can be easily mated an un-mated allowing reduced maintenance and installation time.
LEMO connectors are extensively used on quadrupedal robots and other legged robots, as well as on wheeled robots. LEMO's high-speed circular connector (CAT6A signals) can be built into 2K/ 2T/ 2B series, offer IP68 watertightness and full EMC.
Custom solutions carrying both low / high voltage contacts or fibre/low voltage contacts are available. Northwire offers a wide range of cables that withstand a repeated number of flex cycles (over a million). These cables are extensively tested for wear in Northwire's facilities.
Follow us on
The Original Push-Pull Connector
LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio-video and telecommunications.
LEMO has been designing precision connectors for seven decades. Offering more than 75,000 combinations of product that continue to grow through custom specific designs, LEMO and its affiliated sister companies REDEL, NORTHWIRE and COELVER currently serve more than 100,000 customers in over 80 countries around the world.