MULTI CONCENTRIC CONTACT CONNECTOR
Featured Product from LEMO USA, Inc.
MULTI CONCENTRIC CONTACT CONNECTOR
Multi concentric contact connector for rotation application such as drilling systems and turret.
4 to 10 concentric contacts within size 2S to 5S
• Push-Pull self-latching
• up to 10000 rotation cycles ( low speed)
• Shell styles based on the S and B series
• Temp. range -55°C to 250°C
• Shielding:
> 75dB at 10Mhz
> 40dB at 1 Ghz
• Solder contacts
• IP50
• For cable ø 3.2 to 23.6 mm
Follow us on
The Original Push-Pull Connector
LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions. LEMO's high quality Push-Pull connectors are found in a variety of challenging application environments including medical, industrial control, test and measurement, audio-video and telecommunications.
LEMO has been designing precision connectors for seven decades. Offering more than 75,000 combinations of product that continue to grow through custom specific designs, LEMO and its affiliated sister companies REDEL, NORTHWIRE and COELVER currently serve more than 100,000 customers in over 80 countries around the world.