Proteus® Co-Polymer
Featured Product from MCA - Advanced Materials Division
- High impact resistance strength
- Better resistance to cracking at low temperatures than Homopolymer Polypropylene
- More pliable than homopolymer
- Meets food handling guidelines
- Chemical- and corrosion-resistant
- No moisture absorption
- FDA and 3-A Dairy Compliant
Proteus® Co-Polymer
Versatility is the word that best describes Proteus® Co-Polymer. Perfect for fire truck tanks because it is inexpensive, easy to fabricate and won't crack from road vibration, Proteus® Co-Polymer also works well in those orthotic devices that require a lower degree of rigidity.
It can also be used in a variety of applications requiring chemical resistance and/or FDA compliance.
Proteus® Co-Polymer is "natural" in color, stress relieved and available in both 48" x 96" and 48" x 120" sheets with gauge sizes ranging from 1/8" to 2".
Industries
- Chemical processing & storage
- Die cutting
- Fire fighting equipment
- Medical
- Metal finishing
Applications
- Die cutting pads
- Fabricated parts/living hinge parts
- Fire truck water and foam tanks
- Orthotic and prosthetic devices
- Plating and anodizing process equipment
- Tanks - secondary containment
Follow us on:
Engineering Plastics Product Guide
Mitsubishi Chemical Advanced Materials
Mitsubishi Chemical Advanced Materials is a leading global manufacturer of high-performance thermoplastic materials in the form of semi-finished products and finished parts. The company has locations in 21 countries and more than 2,800 employees. Its specialty engineering thermoplastics and composites are superior in performance to metals and other materials and are used in a wide range of applications, primarily in the capital goods industry. The company is continuously developing new areas of applications in close cooperation with industry leaders in a broad variety of customer markets. The Mitsubishi Chemical Advanced Materials Group is well prepared to further expand its market leadership position.