How To Find The Right 1U Rack Case For Your System
Featured Product from METCASE
Smart modern 19" enclosures for 1U rack mounted electronics
METCASE manufactures three ranges of elegant, modern 1U x 19" aluminum rack cases. All three conform to DIN 41494 and IEC 291-1 standards. 1U = 1.75" (44.45 mm).
Smart design gives you fast and easy access to your PCBs - and a choice of ventilation options. Each range offers a choice of standard options to make customization quicker and more cost effective. All cases are supplied fully assembled.
- Combimet 1U - our bestselling range. Available in depths of 265 and 365 mm. With or without ventilation. Removable top, base and rear panels. Ergonomic front panel handles.
- Mettec 1U - non-vented, available in depths of 167, 267 and 367 mm. The front panel is removable - even when the case is fitted in the rack.
- Versamet 1U - non-vented, available in depths of 165 and 265 mm. The base and rear panels are removable. Ergonomic front handles. Also suitable for desktop use.
Accessories include internal mounting plates, PCB mounting kits, tilt feet for desktop use and rack mounting hardware.
METCASE 1U rack cases can be suplied fully customized to suit your exact requirements. Options include custom sizes, CNC punched front panels and covers, ventilation, machining, adding fixings and inserts, painting and finishing in other colors and digital printing of logos and legends. Contact our sales team for more details.