Battling heat in state-of-the-art electronics
Featured Product from MINTEQ® International Inc, Pyrogenics Group
See Pyroid HT Heat Spreading Ability In Action - Compare it to Aluminum and Copper
Packaged Electronics
Pyroid® HT Pyrolytic Graphite Heat Spreaders and Thermal Vias
Pyroid® HT pyrolytic graphite thermal spreaders and thermal vias are a powerful new material solution in the battle against thermal heat in state-of-the-art electronic circuits and devices.
HT pyrolytic graphite thermal spreaders and vias provides engineers high purity (>99.999%) and lightweight (2.25 g/cc) spreader options with exceptional thermal performance.
HT material matches the heat spreading capability of CVD diamond, with thermal conductivity up to 1700 W/mK, but at substantially better economics.
Available in sheet form up to 30 cm2 and any thickness ranging from 0.2 mm to 1.3 mm, this material is ideal for high-volume production and provides economic value at the device assembly level.
About Minteq
Minteq, the premier supplier of engineered refractory lining systems, manufactures monolithic refractories for the iron, steel, non-ferrous metals, minerals processing and glass markets. Combined with our application systems and measurement innovations, Minteq products and systems help manufacturers increase productivity and lower overall costs. Minteq offers comprehensive, customized, and integrated refractory systems that include superior monolithic products, proprietary application equipment, patented laser measurement devices, and the extensive experience and expertise of our service teams.
Minteq refractory materials, systems and technologies lead the industry because of our significant commitment to research and development. The resulting innovations are the keys to our success and to our customers' success. We provide turnkey solutions to help you increase productivity enhance yields, reduce downtime, and lower overall costs.
Minteq has the expertise to design, install and maintain a customized solution for your unique challenge. We welcome the opportunity to consult with you and uncover methods for improving your productivity, creating value, and lowering overall costs to enhance your competitiveness in the global marketplace