Universal Glass-Handling Material

Featured Product from MINTEQ® International Inc, Pyrogenics Group

More Info Email Supplier Request a Quote

Pyroid Pyrolytic Graphite for Glass Industry
Pyroid pyrolytic graphite material is a universal glass-handling material having exceptional heat resistance, strength, and durability with nonabsorption characteristics to perform under the most rigorous conditions without damaging the glassware. 

Pyrolytic Graphite
PYROID® pyrolytic graphite (PG) is a specialized, "five-nine" purity, chemical vapor deposition (CVD), carbon product grown atom-by-atom with unique thermal, electrical and chemical properties including superior EMI performance. These materials have applications where extreme temperature up to 6000°F (3300°C) and corrosive environments exist, conducting heat across its (a-b) planar surface like copper and insulating like ceramics in the (c) thickness direction. As a result of our proprietary finishing process we achieve extremely low particulates and chemical resistance to fluorine-based gases that provide solutions to problems in plasma and semi-conductor etching systems. In addition, PG has been determined to be highly diamagnetic, conducive to enhanced imaging process for medical applications.

The Pyrogenics Group provides parts and CNC machining, of diameters up to 18 in. (46 cm) and thickness up to 1 in. (2.5 cm). We supply PG in custom free standing as deposited shapes, having diameters up to 18 in. (46 cm) and varying wall thickness. Shapes can be manufactured such as cylindrical tubes, spherical domes, rods, plates, cones, and other intricate geometries.

Pyrogenics Technical Papers

Watch>>>Minteq Pyrogenics Group

About Minteq
Minteq, the premier supplier of engineered refractory lining systems, manufactures monolithic refractories for the iron, steel, non-ferrous metals, minerals processing and glass markets. Combined with our application systems and measurement innovations, Minteq products and systems help manufacturers increase productivity and lower overall costs. Minteq offers comprehensive, customized, and integrated refractory systems that include superior monolithic products, proprietary application equipment, patented laser measurement devices, and the extensive experience and expertise of our service teams.

Minteq refractory materials, systems and technologies lead the industry because of our significant commitment to research and development. The resulting innovations are the keys to our success and to our customers' success. We provide turnkey solutions to help you increase productivity enhance yields, reduce downtime, and lower overall costs.

Minteq has the expertise to design, install and maintain a customized solution for your unique challenge. We welcome the opportunity to consult with you and uncover methods for improving your productivity, creating value, and lowering overall costs to enhance your competitiveness in the global marketplace