SUPREMA®Touch Features Extremely Simple Operation
Featured Product from MSA Safety
MSA SUPREMA®Touch Fire and Gas Detection System Features Extremely Simple Operation
The SUPREMATouch Modular Fire and Gas Detection System has a user-friendly touchscreen interface which makes installation, configuration, setup and operation extremely easy.
The flexibility of the SUPREMATouch Modular Fire and Gas Detection System encompasses an innovative modular assembly, simple alarm configuration, and a variable and customized system layout.
{rpviding signal processing for up to 256 inputs and 512 outputs, the SUPREMATouch System features a large color touchscreen display, enhanced processing capabilities, and optional integration of addressable fire and smoke detectors.
Outputs include relay, analog and digital communication between racks, which allows interfacing to external systems using ModBus or Profibus.
For additional information on the SUPREMATouch, view:
Product Information
Bulletin #07-20135-MC
To learn more about MSA products visit: www.MSAsafety.com