High Speed Dispersers
Featured Product from MXD Process
The high-speed lab and post mount dispersers from ShearPro by MXD Process are designed for efficient and versatile mixing capabilities. These mixers are well-suited for a wide range of volumes, from small lab-scale units up to larger models capable of handling thousands of gallons.
The DP line of post mount dispersers from MXD Process are designed to cater to a broad range of dispersing needs, accommodating volumes from 5 to 1,000 gallons. These high shear mixers are equipped with an air lift that smoothly moves in and out of position using a 3-way air valve. This feature allows the high-speed dispersion blade to be placed at any position inside the mixing container, which is crucial for dispersing products with varying viscosities.
Moreover, the DP Series high shear dispersers from MXD Process' ShearPro line are available in both benchtop and post-mounted configurations. They offer quick and efficient mixing of a variety of liquid and solid ingredients. These mixers can be customized to precisely match process requirements, with a range of motor options including air, electric TEFC, and inverter duty explosion proof motors. The dispersers also feature interchangeable dispersion blades for customized shear levels and reinforced heavy-duty frames for additional stability and durability when processing challenging ingredients.
These dispersers are highly adaptable and can be used across various industries, making them a versatile choice for diverse mixing requirements.