EasyMESUR® Force Testers for Force Measurement
Featured Product from Mark-10 Corporation
EasyMESUR® force testers are ideal for everyday force measurement applications up to 1,500 lbF (6.7 kN). A modular function platform allows you to configure the system for basic applications or more demanding requirements. Measure and analyze data confidently with available graphing and reporting capabilities.
Select from a broad range of force sensor capacities and an expansive array of grips and fixtures.
Set up tests, view results, and export data via the integrated EasyMESUR® control panel. Satisfy various test methods through an easy-to-use interface, with a menu of available optional functions and function packages. The system can be tailored to your unique needs and budget, and is easily upgradeable in the field.
From food packaging to electronics, from consumer products to aerospace manufacturing, Mark-10 force test frames are at home in laboratory and production environments in virtually every industry worldwide.