Announcements
From September 14 to 19, join Mark-10 at The International Manufacturing Technology Show (IMTS) at McCormick Place in Chicago. During the show, you can discover solutions to your most pressing problems from over 2,000 exhibitors, including Mark-10. Our knowledgeable product experts will be available at booth #134260 to answer your questions about force and torque measurement.
(read more)Building a custom measurement system can require a costly and convoluted configuration of sensors, data acquisition software, and hardware. Mark-10's newest product, the MF100 + MESUR®Flex USB sensor interface, changes that.
(read more)Mark-10’s MF100 USB Sensor Interface and MESUR®Flex software connects strain gage-based load sells, force sensors, and torque sensors to a PC for precise measurement.
(read more)Mark-10's 2026 catalog provides clear and comprehensive information about every product in our lineup, so you can make informed decisions. Browse at your leisure, compare specifications, and find exactly what you are looking for without wading through vague descriptions or marketing fluff.
(read more)Mark-10 products can now be ordered online and shipped to all 50 states through our website.
(read more)EasyMESUR® vs. IntelliMESUR®: Which Force Measurement Solution is Right for Your Needs?
(read more)The Plug & Test® family includes a series of interchangeable indicators and remote force and torque sensors.
(read more)Universal sensors for tension and compression applications up to 10,000 lbF (50 kN). Threaded rods on each end allow for a variety of mounting configurations.
Compatible with Mark-10 indicators (sold separately), through unique Plug & Test® technology. A combined certificate for the sensor and an indicator is available at time of order, part no. CERT-SI.
Have a Ques...
(read more)The MESUR® software series expands the functionality of Mark-10 force and torque gauges, indicators, testers, and test stands.
(read more)Characterize and analyze the behavior of materials, components, and assemblies by measuring tensile and compressive stress, strain, and associated materials testing calculations.
(read more)These force gauges are ideal for strength assessment, ergonomic studies, and workplace design.
(read more)Set up tests, record data, and analyze data via IntelliMESUR® software. From basic tests to multi-step sequencing, IntelliMESUR® is available as an integrated tablet control panel or standalone license for any Windows device.
(read more)EasyMESUR® force testers are ideal for everyday force measurement applications up to 1,500 lbF (6.7 kN). A modular function platform allows you to configure the system for basic applications or more demanding requirements. Measure and analyze data confidently with available graphing and reporting capabilities.
(read more)