Advanced Manhole Security... DuraShield®
Featured Product from McGard Special Products Division
The DuraShield® is the most advanced, high level manhole security device available. Even the most aggressive attacks will be deterred by what many have referred to as a "bank vault door" of protection. Secure your manholes from terrorists, thieves, saboteurs, vandals and protect your system with one strong manhole security device. Access is eliminated, safety is assured and your assets remain locked and protected with the DuraShield® manhole security device.
Multiple security points
Other manhole security inserts use only two security points. The DuraShield® manhole security device has three, reinforced security points to provide you with unmatched protection.
Easily installed in seconds
Using the McGard Multi-Purpose Tool with your registered key, you can install or remove the DuraShield® manhole security device in seconds without ever having to bend over, strain or get on your hands and knees. Unlike other products on the market, the DuraShield® manhole security device has no chains, bars or any cumbersome dangling components to hit your shins, ankles or any other part of your body. Watch our video for a quick demonstration.
All stainless steel construction
The DuraShield® manhole security device is an extreme duty, all stainless steel security device that will secure your communication vaults, fiber optic cables, distribution valves, grease traps, sewer system, storm drains, electrical lines, steam lines, water lines or virtually any other type of cable, pipe, wire or underground infrastructure accessed through a manhole.
Lightweight - easy to transport
Easily handled with one hand, the DuraShield® manhole security device is light enough for any person to carry and install. Security for your manhole opening has never been so easy and convenient.
Allows draining and venting
The DuraShield® manhole security device is available with or without slots to provide draining and venting if desired.
Requires registered T-Key to unlock
Only the use of McGard's registered T-Key will allow you to unlock and then remove the DuraShield® manhole security device. This same T-Key can be used with other McGard manhole security products. You can now be confident that your corporate campus, military base, university, prison or any through hole that needs to be secured will have a high security barrier to prevent illegal access. There is no other locking pan, insert or device on the market with this type of security system.
- Multiple sizes available (we can make almost any size DuraShield® manhole security device needed for almost any system).
- Same Key can be used with other McGard manhole security products
- Installed & removed without bending over