Category: Bolts
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Profile Home

About

McGard is the nation's leading manufacturer of mechanical anti-theft devices. The evolution of their unique Intimidator line of products has since provided innovative security solutions for access / perimeter control and theft / removal prevention for municipalities, public utilities, the oil field industry, high security facilities, and electronics / telecommunications equipment.

The foundation of McGard's business success has always been their focus on producing products of consistent high quality that insure the greatest value for their customers. This focus is particularly critical in the Special Products Division where they work in close partnership with their customers to develop innovative solutions for demanding security applications.

DuraShield Manhole
Security Device
Intimidator ManLocks
limit manhole access
  • Strong and durable security
  • Multiple security points
  • Easily installed in seconds
  • All stainless steel construction
  • Lightweight - easy to transport
  • Allows draining and venting
  • Requires registered T-Key to unlock
  • Multiple sizes available
  • Same key can be used with other McGard manhole security products
  • Installed and removed without bending over
  • Triple-nickel chrome plated lock to resist corrosion
  • Alloy steel heat treated to 150,000psi tensile strength
  • High security
  • Controlled access using McGard patented keys
  • Easily retro-fitted to existing covers
  • Standard 3/8", 1/2" and 5/8" sizes fit all foundry product lines
  • Non-corrosive protective caps
  • Consult McGard for application information


Product Announcements
McGard Special Products Division
McGard Special Products Division
McGard Special Products Division