- Trained on our vast library of engineering resources.

Announcements

Mouser Electronics has promoted these products / services:

Mouser Electronics - Mini Cool Edge I/O Connectors

Amphenol Commercial Mini Cool Edge I/O Connectors are 0.60mm pitch connectors with the capability to transmit high-speed signals up to 56G PAM4/PCIe® Gen 4/PCIe® Gen 5. The Amphenol Commercial Mini Cool Edge IO Connectors allow greater signal path lengths while maintaining SI performance when compared to conventional PCB routing methods. (read more)

Mouser Electronics - M95P08-x Ultra-Low-Power Serial SPI Page EEPROMs

STMicroelectronics M95P08-x Ultra-Low-Power Serial SPI Page EEPROMs feature advanced proprietary NVM technology. M95P08-x offers byte flexibility, page alterability, high page cycling performance, and ultralow power consumption. These 8-Mbit devices are organized as 2048 programmable pages of 512 bytes each and are accessible through an SPI bus. (read more)

Mouser Electronics - PCB to PCB Round Flat Cables (RFCs)

Molex Round Flat Cables are available in circuits ranging from 5 to 50 and in lengths of 2", 4", 6", and 8". RFCs electrically connect PCBs eliminate the need for and cost of connectors and are suitable for home appliances, cooling systems, mobile devices, computers, hand-held ultrasound, and automotive applications. (read more)

Mouser Electronics - i-FlexPIFA™ Inverted Flexible PIFA Antennas

Laird Connectivity i-FlexPIFA™ Inverted Flexible PIFA Antennas deliver strong performance and operate in the 2.4GHz to 2.48GHz frequency range. These antennas have an MHF1 or MHF4 connector option and offer rapid integration into space-constrained housings. The radiating element facing outward design, when adhered to a plastic enclosure interior, provides flexibility. (read more)

Mouser Electronics - Quad-Row Board-to-Board Connectors

Molex Quad-Row Board-to-Board Connectors offer a pitch of 0.175mm, a 3A current rating, and a compact design for space-constrained applications. These connectors feature an armored and insert-molded nail design that provides robustness and protection in the interior cover. (read more)

Mouser Electronics - ABP2 Board Mount Pressure Sensors

Honeywell ABP2 Board Mount Pressure Sensors are piezoresistive silicon pressure sensors offering a digital output for reading pressure over the specified full-scale pressure span (4bar to 12bar | 400kPa to 1.2MPa | 60psi to 175psi) and temperature range (-40°C to +110°C). (read more)

Mouser Electronics - SN-GCJA5 Laser Particulate Matter (PM) Sensors

Panasonic SN-GCJA5 Laser PM Sensors are comprised of an on-board microprocessor, micro-fan, Laser Diode (LD), and Photo-Diode (PD). The LD emits light into the detection area and the PD receives the light and detects the floating particles in the air. (read more)

Mouser Electronics - TDK Micro-Point-of-Load DC/DC Converters

TDK μPOL™ DC/DC Converters are compact and highly integrated point-of-load converters for powering CPUs, MCUs, ASICs, FPGAs, DSPs, and other advanced digital logic devices. The µPOL high current density power modules provide the high performance, fast load transient response, and high accuracy voltage regulation needed by these devices. (read more)

Mouser Electronics - Gate Driver + MOSFET for 5-24V Line Power MUX

Toshiba Gate Driver + MOSFET for 5-24V Line Power MUX is important in applications that require main power supplies to have backups. It is also important for swapping between charging protocols like Wireless to USB. Toshiba’s TCK42xG gate driver series solution addresses a variety of challenges present in power multiplexing. (read more)

Mouser Electronics - Cat6A Mini I/O Field Installable Connectors

TE Connectivity's (TE) Cat6A Industrial Mini I/O Field Installable Connectors are designed for use in Cat6A Ethernet connections where fast and flawless field installation is essential. These mini I/O components can be connected to the cable without special tools and accommodate eight-wire cables from 26AWG to 24AWG. (read more)

Mouser Electronics - Heavy Duty, Media-Isolated Pressure Transducers

Honeywell Sensing & Control MIP Series Heavy Duty, Media-Isolated Pressure Transducers were designed for use with a wide range of media, including aggressive fluids and water. The series offers EMC performance and reliable operation in EM/RF fields and electrical devices. (read more)

Mouser Electronics - 36W to 90W Medical & ITE Desktop Power Supplies

The cost effective AKM series meets Energy Efficiency Level VI, Commission Regulation (EU) 2019/1782 and CoC Tier 2. These power supplies are medically rated (2 x MOPP), have ITE safety approvals, a class I construction, and are ideal for healthcare, ITE & industrial applications. (read more)

Mouser Electronics - 9WPA San Ace 60W, 80W, and 92W Splash-Proof Fans

Sanyo Denki 9WPA San Ace 60W, 80W, and 92W Splash-Proof Fans feature IP68 water and dust resistance, industry-leading airflow of 53.7CFM, and maximum static pressure of 1.44inchH2O. Sanyo Denki 9WPA Splash-Proof Fans are suitable for cooling and ventilation applications that require high reliability in harsh environments. (read more)

Mouser Electronics - NHS3100 NTAG® Sensor Development Kit

NXP Semiconductors NHS3100 NTAG® Sensor Development Kit (NHS3100SENSORADK) provides a quick start for application development based on the NHS3100 NTAG SmartSensor. The NHS3100 is an integrated IC optimized for temperature monitoring and logging, making it ideal for use in supply chains. (read more)

Mouser Electronics - Compact Power Management IC

Nordic Semiconductor nPM1100 Power Management IC combine a PMIC, dual-mode configurable buck regulator, and integrated battery charger. This PMIC is complementary to Nordic’s nRF52 Series and nRF53 Series System-on-Chips (SoCs). This design ensures reliable power delivery and stable operation while maximizing battery life through high efficiency and low quiescent currents. (read more)

Mouser Electronics - L7983 Synchronous Step-Down Switching Regulators

STMicroelectronics L7983 Synchronous Step-Down Switching Regulators deliver ≤300mA DC based on peak current mode architecture with output voltage adjustability ranges from 0.85V to VIN. L7983 regulators offer a wide input voltage range and adjustable UVLO threshold to meet the specification for the 12V, 24V, and 48V industrial bus standards. (read more)

Mouser Electronics - Secure and reliable 300V feed-through connectors

Phoenix Contact DFK-MSTB Feed-Through Connectors offer a 300V voltage rating, 12A current, and 2 to 16 positions per connector. These connectors make fast, secure, and reliable connections through a cabinet or panel wall, while the wire connection inside the cabinet is handled by Phoenix Contact's well-known screw termination technology. (read more)

Mouser Electronics - Low power, poison-resistant gas sensor

Amphenol SGX Sensortech VQ548MP Catalytic Combustible Gas Sensor is an extremely robust device in a certified flameproof enclosure. This small size pellistor is optimized for methane response for up to 5% volume in air and also can detect other flammable gases and vapors. (read more)

Mouser Electronics - Cellular dipole and GNSS monopole combo antennas

Molex LTE/GPS Combo Flexible Antennas offer a 50Ω impedance rating, linear polarization, and -40°C to +125°C operating temperature. These antennas combine the cellular dipole and GNSS monopole antennas while operating at higher frequency ranges than existing combo antennas and delivering superior gains. (read more)

Mouser Electronics - KEMET R76 125°C MMKP Polypropylene Capacitors

KEMET R76 125°C MMKP Polypropylene Capacitors feature double-sided metalized film electrodes for direct current and pulse applications. MMKP is AEC-Q200 rated with lead spacing up to 37.5mm. R76 capacitors offer a 250VDC to 2000VDC voltage range, a 100pF to 15µF capacitance range, and a temperature range of −55°C to +125°C. (read more)

Mouser Electronics - Start a Cellular IoT Project with the nRF9160 SiP

Nordic Semiconductor Thingy:91™ Multisensor Prototyping Kit is built around the nRF9160 SiP that allows cellular and Bluetooth® testing. The dedicated radio system can support LTE-M and Narrowband IoT technologies in addition to GPS. The nRF9160 SiP integrates a full front-end RF system in addition to a complete power management system. (read more)

Mouser Electronics - Nordic Semiconductor nRF52811 Bluetooth 5.1 SoCs

Nordic Semiconductor nRF52811 Bluetooth 5.1 Direction Finding SoCs

Nordic Semiconductor nRF52811 Bluetooth 5.1 Direction Finding SoCs take advantage of the latest and greatest features of Bluetooth 5.1. These features include Direction Finding, taking Bluetooth positioning to new heights. The devices are built around a 64MHz Arm® Cortex™-M4 CPU. A wide range of digital p... (read more)

Mouser Electronics - SimpleLink™ Internet-on-a-Chip™

Texas Instruments CC3135 SimpleLink™ Wi-Fi®, Dual-band Network Processor connects any microcontroller to the Internet of Things (IoT) and contains an Arm® Cortex®-M3 MCU dedicated to Wi-Fi® and internet protocols, resulting in an offload of the networking activities from the host MCU. (read more)

Mouser Electronics - ROHM SensorShield-EVK-003 Sensor Evaluation Kit

Arduino Uno and mbed compatible shield that allows connection of up to 8 sensor boards. The SensorShield-EVK-003 is ideal for initial set development, prototyping, or as a tool for learning. The kit uses standard Arduino shield interface pins and a shield interface header to connect any evaluation kit. (read more)

Mouser Electronics - IP-Rated Audio Solutions

CUI Inc’s IP-rated audio solutions feature a range of waterproof buzzers, microphones, and speakers. All components are housed in compact, low-profile packages with IP ratings up to IP68. With a multitude of configurations and options, these solutions are ideally suited for a variety of industrial and outdoor applications. (read more)

Mouser Electronics - High-Mating Performance D-Sub Connectors

FCT Electronics High-Density D-Sub Connectors feature machined solid contacts and offer a high current rating and low contact resistance with reliable coupling. The FCT high-density D-Sub connectors are ideal for special applications, non-magnetic, waterproof, and more where space is limited. (read more)

Mouser Electronics - Atmel SAMA5D4 MPU Now at Mouser

Mouser Electronics, Inc. is now shipping the new SAMA5D4 series of 32‑bit low power microprocessors from Atmel Corporation. These new Atmel microprocessors are based on a 528MHz ARM® Cortex-A5 core and offer the ARM NEON™ SIMD engine for accelerated multimedia and graphics processing. The SAMA5D4 supports 720p video playback up to 30fps.

The new Atmel SAMA5D4 micr... (read more)

Mouser Electronics - Avago MGA-4302x Amplifier Modules Now at Mouser

Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is now shipping the MGA‑430x 2.4GHz Amplifier Modules from Avago Technologies. These amplifiers are fully matched RF power amplifiers for use in the 2.4 GHz frequency band and are manufactured using Avago's proprietary 0.25µ GaAs Enhancement Mode pHEMT process... (read more)

Mouser Electronics - New Freescale i.MX 6SoloX Processor Now at Mouser

Mouser Electronics, Inc. the global authorized distributor with the newest semiconductors and electronic components, is now shipping the new i.MX 6SoloX Processors from Freescale Semiconductor. The i.MX 6SoloX puts a high performance ARM® Cortex‑A9 core and a Cortex‑M4 core on one chip. This processor is a highly integrated multi‑market applications processor with s... (read more)

Mouser Electronics - Infineon ICL5101 LED Resonant Controller IC

Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is now stocking the ICL5101 LED Resonant Controller IC from Infineon Technologies. Integrating a half-bridge controller with a Power Factor Correction (PFC) stage in a single package, the ICL5101 extends Infineon's existing portfolio of lighting control ICs to address lig... (read more)

Mouser Electronics - Laird BT900 Bluetooth Modules with SmartBASIC

Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is now stocking the BT900 Bluetooth Modules from Laird Wireless. Engineered as intelligent, dual-mode modules for classic Bluetooth (BT) and Bluetooth Low Energy (BLE) operation, these Bluetooth v4.0 devices carry several FCC, IC, CE and Bluetooth SIG global approvals to... (read more)

Mouser Electronics - Silicon Labs EFM8 8-bit Microcontroller Family

Mouser Electronics, Inc. is now stocking the EFM8 8‑bit Mixed Signal Microcontrollers from Silicon Labs. The EFM8 microcontroller family includes three product lines of low power highly integrated, peripheral-rich microcontrollers optimized for price/performance, capacitive touch control, and USB connectivity. The EFM8 brings power efficiency, performance and high integration to a... (read more)

Mouser Electronics - EPCOS CeraLink SP and LP Capacitors Now at Mouser

Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is now stocking the newest additions to the CeraLink™ capacitor series, the CeraLink SP and LP Capacitors from EPCOS. CeraLink capacitors are unique in that as the voltage across the capacitor increases, the capacitance of the device increases. These capacitors also... (read more)

Mouser Electronics - CUI Novum Intermediate Bus DC-DC Converters

Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is now stocking the Novum® Intermediate Bus NEB and NQB DC-DC Converters from CUI Inc. These digital point-of-load (POL) modules are pin and function compatible with Architects of Modern Power (AMP Group) product standards, and have an optional PMBus 1.2-c... (read more)

Mouser Electronics - Bosch BME280 Environmental Sensor Now at Mouser

Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is now stocking the BME280 Humidity and Pressure Sensor from Bosch Sensortec. The BME280 combines a digital humidity sensor, pressure sensor, and temperature sensor in one package. This sensor provides an extremely fast response time and high overall accuracy over a wide... (read more)

Mouser Electronics - KEMET T551 Series PHS Polymer Capacitors

KEMET T551 Series PHS Polymer Capacitors feature a Ta anode and Ta2O5 dielectric. A conductive organic polymer replaces the traditionally used MnO2 or wet electrolyte as the cathode plate of the capacitor. This results in very low ESR and improved capacitance retention at high frequency and low temperature. KEMET T551 Series PHS (Polymer Hermetic Seal) al... (read more)

Mouser Electronics - Maxim MAX11216 24-Bit ADC with PGA Only at Mouser

Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is first to stock the MAX11216 Analog to Digital Converter from Maxim Integrated. The MAX11216 is a single-channel 24‑bit Delta Sigma Analog-to-Digital Converter (ADC) with a low noise Programmable Gain Amplifier (PGA). At 64 kilo-samples per second (ksps) it is des... (read more)

Mouser Electronics - ADSP-BF706 EZ-KIT Mini Evaluation Board

Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is now stocking the ADSP-BF706 EZ-KIT Mini Evaluation Board from Analog Devices. The ADSP‑BF706 EZ-KIT Mini Evaluation Board aids in the development and testing of the 32-bit, 400 MHz ADSP‑BF706 Blackfin DSPthat delivers 800 MMACS of processing power at less t... (read more)

Mouser Electronics - Mouser Stocks Semtech RClamp0524PA TVS Array

Semtech RClamp0524PA RailClamp® TVS Array protects sensitive components connected to high-speed data and transmission lines from overvoltage generated by ESD, CDE, or EFT. The TVS array generates a typical capacitance of only 0.3pF between I/O pins. This allows circuit operations in excess of 3GHz to be used without significant signal attenuation. (read more)

Mouser Electronics - Atmel WINC1500 Low Power WiFi Module Now at Mouser

Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is now shipping the new WINC1500 Wi-Fi Module from Atmel Corporation. The WINC1500 is a low-power consumption 802.11 b/g/n WiFi module specifically optimized for low power Internet of Things (IoT) applications. The WINC1500 WiFi module supports WEP, WPA, and WPA2 WiFi se... (read more)

Mouser Electronics - Microsemi SmartFusion2 SoC FPGAs

Microsemi SmartFusion2 SoC FPGAs address advanced requirements for security, high reliability and low power. These next-generation FPGAs are critical for industrial, military, aviation, communications and medical applications. They integrate a reliable flash-based FPGA fabric, 166MHz ARM® Cortex®-M3 Microcontroller subsystem and advanced security processing accelerators. A single... (read more)

Mouser Electronics - Phoenix Contact UNO POWER DIN Rail Power Supplies

Mouser Electronics, Inc. the global authorized distributor with the newest semiconductors and electronic components, is now stocking the UNO POWER DIN-Rail Power Supply from Phoenix Contact. The UNO Power Supply is designed for applications requiring power of up to 100W and provides a maximum energy efficiency of up to 90%. (read more)

Mouser Electronics - USB Oscilloscope from Digilent

Mouser Electronics, Inc., the global authorized distributor with the newest semiconductors and electronic components, is now stocking the Analog Discovery™ USB Oscilloscope from Digilent. This USB oscilloscope is a powerful and portable multi-function test and measurement tool that turns any PC into a powerful engineering test device. The Analog Discovery lets developers build and... (read more)

Mouser Electronics - TE's new ARISO Contactless Connectivity System

Mouser Electronics, Inc. is now stocking the new, revolutionary ARISO Contactless Connectivity system from TE Connectivity(TE), a world leader in connectivity, that allows power and data to be transferred between two couplers without any physical contact, resulting in a virtually maintenance free system. TE's unique design offers significant advantages over conventional connector systems... (read more)

Mouser Electronics - 10 Position XLR Cable Connectors

Neutrik 10 Position XLR Cable Connectors are ideal for audio, video, and stage lighting equipment applications. These connectors provide improved ruggedness compared to RJ45 type connectors and feature CAT 5e performance and power up to 16A and 50V with an all-metal housing that offers RF protection and electromagnetic shielding. (read more)

Mouser Electronics - Low-Noise 24-bit Barometric Pressure Sensor

Bosch Sensortec BMP388 Digital Barometric Pressure Sensor comes housed in a compact 10-pin metal-lid LGA package and features a Temperature Coefficient Offset (TCO) between -20° - 65°C for accurate altitude measurement over a wide temperature range. The BMP388 consumes low power (3.4µA at 1Hz) and covers a measurement range of 300hPa to 1250hPa. (read more)

Mouser Electronics - Analog Devices ADV7182 10-Bit SDTV Video Decoder

ADV7182 10-Bit SDTV Video Decoder automatically detects and converts standard analog baseband video signals compatible with worldwide NTSC, PAL, and SECAM standards into a 4:2:2 component video data stream. The resulting video data stream is compatible with the 8-bit ITU-R BT.656 interface standard. (read more)

Mouser Electronics - Embed Functions to Drive Motors with High Accuracy

STMicroelectronics STSPIN Motor Drivers are ideal for a wide range of power ratings, motor-types, and varied system partitioning. An adaptive current decay control scheme and innovative voltage-mode driving allow enhanced torque control accuracy for motion smoothness. Built-in protection and diagnostic schemes enable long-term reliability for harsh factory automation environments. (read more)

Mouser Electronics - Ultra-Thin, Flexible Noise Suppression Sheets

TDK IFM Hybrid Type Flexield Noise Suppression Sheets contain flexible magnetic and ultra-thin copper layers enabling high magnetic permeability that conforms to various shapes and sizes without requiring a design change. IFM sheets are ideal for height restrictive applications including noise suppression in smartphones, notebooks, tablets, wearables, and gaming equipment. (read more)

Mouser Electronics - Ultra-Low Power Wireless Connectivity for IoT

ON Semiconductor RSL10 Multi-Protocol Bluetooth 5 System-on-Chip is designed for applications using 1.2V and 1.5V batteries and supports a 1.1-3.6V supply range without requiring an external DC/DC converter. RSL10 features dual-core architecture and a 2.4GHz transceiver, to support Bluetooth low-energy technology and 2.4GHz proprietary or custom protocols. (read more)

Mouser Electronics - Mouser has MPS mEZ Plug & Play DC/DC Power Modules

Monolithic Power Systems mEZ Plug & Play DC/DC Power Modules are easy-to-use DC/DC power solutions that feature 3-5% higher efficiency, wide input voltage and cost effective form factors that reduce package sizes by up to 40%. The mEZ modules provide design flexibility for scalable power solutions where space is limited. (read more)

Mouser Electronics - High Contact-Reliability in Dusty Environments

Omron Electronics B3SE Ultra-Thin Tactile Switches are sealed-construction, IP67-rated, SMT switches that provide high contact-reliability in dusty environments. B3SE switches feature a 2mm height and is suitable for development of small, thin devices. These low-profile switches feature silver-plated contact material, crisp click, with the high durability of 1M operations. (read more)

Mouser Electronics - Rugged XLR Cable Connector with CAT 5e Performance

Neutrik 10 Position XLR Cable Connectors are rated for power up to 16A and 50V and feature an all metal housing that provides RF protection and electromagnetic shielding. These rugged connectors are ideal for professional audio, video and stage lighting equipment applications. (read more)

Mouser Electronics - Mouser Ships Sealed Power & Data Connectors.

Available in 3, 8 and 12 pole configurations rated up to 600V and 13A, Bulgin 4000 Series Buccaneer Connectors feature a highly robust Valox PC/PBT construction and quick-turn bayonet coupling mechanism that meet IP66, IP68 and IP69K standards. The 4000 Series is perfect for designs requiring fast, dustproof and watertight power connections where space is limited. (read more)

Mouser Electronics - Mouser Stocks Texas Instruments AMC1303 Modulators

Texas Instruments AMC1303 High-Precision Delta-Sigma Modulators utilize a capacitive double isolation barrier that is highly resistant to magnetic interference to separate output and input circuitry. This barrier is certified to provide reinforced isolation of up to 7000VPK according to DIN V VDE V 0884-11 and UL1577 standards. (read more)

Mouser Electronics - High-Accuracy and Low-Power Consumption Sensor

ams AS6200 Digital Temperature Sensor consists of a Si bandgap temperature sensor, analog-to-digital converter, a digital signal-processor, while offering accuracy of ±0.4°C and low-power consumption (6µA operation/0.1µA standby). The AS6200 communicates via a 2-wire digital bus and offers alert functions that trigger an interrupt to protect from excessive temperat... (read more)

Mouser Electronics - Pressure Sensors with Analog and Digital Output

Honeywell ABP Amplified Basic Pressure Sensors offer ratiometric analog or digital output for reading pressure over a specified full-scale pressure span and temperature range. On-board Application Specific Integrated Circuits (ASIC) fully calibrate and temperature compensate for sensor offset, sensitivity, temperature effects and accuracy errors. New, lower pricing now available. (read more)

Mouser Electronics - Long-life, Low-Power, RGB/RGY Compact LEDs

Kingbright RGB/RGY Compact LEDs feature low power consumption and uniform light output with long-life, solid-state reliability. Available in a variety of packages including surface mount, through hole and right angle SMD chip lamps, these LEDs are ideal for backlight, indicator, smart home and healthcare applications. (read more)

Mouser Electronics - 0.25W DC/DC Converter with 5VDC Output

RECOM Power RM/E Series 0.25W DC/DC Converters provide high efficiency, low quiescent current, and an extended operating temperature range. The RM/E series is available in three models, with inputs of 3.3VDC, 5VDC, and 12VDC. Applications include battery powered supplies, high-efficiency designs, and high-temperature devices (read more)

Mouser Electronics - CMC Inductors for Noise Reduction Circuits

Murata DLW43MH Series Common Mode Choke Inductors are designed for use in automotive Ethernet applications based on BroadR-Reach 100Mbps standard. These CMCs complement similar Murata coils already supporting other automotive communication protocols such as CANBUS and FlexRay. The DLW43MH achieves a common mode inductance of 200µH when measured at 100kHz. (read more)

Mouser Electronics - Low ESR T52 vPolyTanTM Polymer Chip Capacitors

Vishay-Sprague T52 vPolyTanTM Polymer SMT Chip Capacitors are ultra-low ESR, low profile, lead-frameless molded type capacitors that are 100% surge current tested. The T52 series comes in 7360, 7343 EIA size molded cases and offers lead (Pb)-free L-shaped face-down terminations. (read more)

Mouser Electronics - SoC Based Development Board for Embedded Computing

Enterpoint Raggedstone4 Cyclone-V Altera SoC Based Development Board employs a powerful dual-core ARM® Cortex™-A9 processor, a user programmable FPGA fabric and the Linux™ operating system to offer a very cost-effective computing platform with high efficiency and low power. Raggedstone4 is aimed at applications needing a hardware acceleration function, a custom I/O... (read more)

Mouser Electronics - Mouser Stocks Nexperia BUKx Automotive MOSFETs

Nexperia BUKx Automotive MOSFETs are logic level N-channel devices featuring TrenchMOS technology. BUKx MOSFETs are designed and qualified to AEC-Q101 standard for use in high performance automotive applications such as 12V systems, motors, lamps, and solenoid controls. These MOSFETs are also ideal for transmission controls and start-stop micro hybrid applications. (read more)

Mouser Electronics - Demonstrate and Evaluate TruStability RSC Sensors

Honeywell SEK001 Sensor Evaluation Kit was created to demonstrate and evaluate the TruStability™ high-resolution RSC series of piezo-resistive silicon pressure sensors. This kit also evaluates the digital output versions (I2C or SPI) of the High-Accuracy Silicon Ceramic and Standard Accuracy Silicon Ceramic board mount sensors. The SEK001 kit thoroughly evaluates the sen... (read more)

Mouser Electronics - High ESD Protection for Mobile & Wearable Devices

Toshiba Next-Generation ESD Protection Diodes provide designers with a choice of operating voltages (3.6V and 5.5V) and packages (SOD962 SL2, SOT553, and DFN10). These low capacitance, low dynamic resistance devices are ideal for use in power supply circuits in mobile devices like smartphones and wearable devices. (read more)

Mouser Electronics - Mouser Supplies Contactless Connectivity Solution.

Imagine no longer having to design around the connector and being free from old design parameters. Discover the freedom of transmitting data, signal and power through mere proximity - with TE Connectivity's ARISO Contactless Connectivity Platform. It's completely immune to vibration, pollutants like water, dust and dirt, and the harshest envi... (read more)

Mouser Electronics - Multi-Die Emitter for High Bay & Outdoor Lighting.

Lumileds LUXEON MX LED Emitter is a high-power, multi-die emitter enabling cost-effective, high-reliability fixtures for High Bay and Outdoor applications. LUXEON MX LEDs boast up to 150lm/W efficacy in a 12V configuration to produce up to 1200 lumen at 85°C. LUXEON MX LEDs are optically compatible with the LUXEON M Series. (read more)

Mouser Electronics - Easy Evaluation Prototyping & Development with NXP

NXP Semiconductors NHS3100 Starter Development Kit for Temperature Monitoring includes the NXP LPC-Link2 Board and NHS3100 Demo Board to evaluate the NXP NTAG SmartSensor NH3100. Any firmware created with this kit can be re-purposed in a final temperature monitoring design to speed up time-to-market. (read more)

Mouser Electronics - New Low-Power Accelerometer in 3 x 3 x 1mm Package

Including an acceleration sensor, CMOS signal conditioning and control ASIC,Freescale's FXLN83xxQ 3-Axis Accelerometers add best-in-class analog performance and are designed to support analog capability for industrial, medical and tamper-detection applications. Additionally, these accelerometers provide interface compatibility and simplicity for low-voltage MCUs. (read more)

Mouser Electronics - Environmental Sensing via Low-Energy Bluetooth

Omron Electronics 2JCIE-BL01 Environment Sensor detects a vast array of environmental factors for home, office, factory, and outdoor environments. 2JCIE-BL01 measures temperature, humidity, light, ultraviolet (UV) index, absolute pressure, noise, and acceleration. The sensor visualizes information by transferring the sensor data to a smartphone via Bluetooth® low energy technology. (read more)

Mouser Electronics - Mouser Supplies Contactless Connectivity Solution

Imagine no longer having to design around the connector and being free from old design parameters. Discover the freedom of transmitting data, signal and power through mere proximity - with TE Connectivity's ARISO Contactless Connectivity Platform. It's completely immune to vibration, pollutants like water, dust and dirt, and the harshest envi... (read more)

Mouser Electronics - Mouser Carries High Speed Solutions From Molex

Molex High-Speed Solutions support a vast array of data rates in multiple configurations while meeting the most stringent high-speed performance requirements. With technology like the High-Speed Low-Loss Flex Circuit Assemblies, NeoPress™ High-Speed Mezzanine System, and Impel™ Plus Backplane Connectors, Molex's interconnect solutions provide the flexibility and... (read more)

Mouser Electronics - Dual In-Line Module Memory Sockets at Mouser.

Available in through-hole and surface-mount options, TE Connectivity's DDR4 DIMM Sockets are high-quality memory sockets for always-on applications, including data center servers, communications equipment, workstations and high-performance computing applications. Compared to DDR3 DIMM sockets, these sockets offer up to 20% PCB space savings, up to 10% height reduction, up to... (read more)

Mouser Electronics - Tiny Module for Secure IoT Designs at Mouser.

Cypress EZ-BLE™ PRoC™ BT 4.2 Module (CYBLE-222014-01) comes fully qualified/certified for BLE wireless communication and leverages a small form factor with built-in security. Being 10 x 10 x 1.8mm in size, this module enables space-constrained applications and allows for secure data transfer being BT 4.2 compliant and incorporating LE secure connections. (read more)

Mouser Electronics - Extremely Thin DIN Rail Power Supplies at Mouser.

Available in 15W, 30W or 60W with a <0.3W no load power consumption, Mean Well HDR DIN Rail Power Supplies offer an ultra-thin, step-shape plastic housing, accept 85V~264VAC input (277VAC available), and provide outputs of 5V, 12V, 15V, 24V and 48VDC. Additionally, HDR Series adopts the European Union standard DIN EN43880. (read more)

Mouser Electronics - Invent the Future with Mouser

You can't invent the future with products from the past. Our massive warehouse contains all the newest semiconductors and electronic components to help you build the future. Quickly search by category, manufacturer or week. And get the newest products ahead of their time. (read more)