SN24R420-4 Wireless Sensor Node
Featured Product from Murata Electronics
The SN24R420-4 is a battery powered wireless sensor node that provides support for two 100 ohm Platinum RTD inputs, two 4-20 mA inputs and two switch inputs (many other sensor configurations are available, contact Muratafor details). Wireless connectivity is provided through a robust 2.4 GHz Frequency Hopping Spread Spectrum (FHSS) wireless connection, making use of the companion LG24E Ethernet gateway or LG24C cellular gateway.
The unique low-power architecture used in the SN24R420-4 provides years of battery operation. Sensor data and battery status are automatically transmitted based on user-configurable conditions, simplifying application software design. The wireless sensor node can be configured over-the-air or through its serial port.
Battery powered Wireless Sensor Node using 2.4GHz FHSS technology
- 2.4GHz Proprietary FHSS Sensor Node
- Network Topology: Point-to-Point and Point-to-Multipoint
2 RTD, 2 4-20mA, and 2 Digital Inputs
- Accepts standard RTD and 4-20mA sensor devices
- Works with LG24E/C gateway for Internet and Cloud connectivity
- Battery provides years of operation