Platinum-Cured Braid Reinforced Silicone Hose
Featured Product from NewAge Industries
Silbrade® Platinum braid-reinforced silicone hose offers a higher degree of purity for critical applications such as medical and dental equipment, laboratory uses, hot fill systems, beverage and dairy service, appliances, deionized water transfer, thermal protection and electrically-associated equipment.
Additional benefits of Silbrade Platinum hose include:
- Non-toxic ingredients manufactured from FDA compliant materials
- Listed by the National Sanitation Foundation (NSF-51) for food equipment materials
- Substantially increased pressure capabilities over unreinforced tubing
- Nonreactive to body tissues and fluids
- Will not support bacteria growth
- Ability to resist extreme temperature variation: -100°F to 400°F / -73°C to 204°C
- Kink resistant yet highly flexible
- Excellent weatherability properties — resists U.V. exposure, ozone, gases and moisture
- Manufactured and packaged in a controlled environment
- Silbrade Platinum is made in the U.S. and stocked in sizes from 1/4" to 1" I.D. Other silicone products — unreinforced tubing in peroxide and platinum cured styles, medical grades and vacuum rated hose — are available as well. NewAge also stocks barbed fittings and hose clamps in several materials.
For more information on Silbrade Platinum silicone hose or other silicone tubing, contact the Fluid Transfer Specialists® at NewAge Industries, Inc., 145 James Way, Southampton, PA 18966; phone 800-506-3924 or 215-526-2300; fax 800-837-1856 or 215-526-2190; e-mail: info@newageindustries.com
More Featured Products