Cables for diesel hybrid vehicle applications
Featured Product from New England Wire Technologies Corporation
HYflex™ Power Distribution Cables
For diesel hybrid vehicle applications
HYflex™ power distribution cables are specifically engineered to handle the high voltage and temperatures inherent with today's diesel hybrid vehicles. Independently tested to meet the requirements of SAE J 1654 and 1127, the HYflex™ line of cables is rated for use at 125°C and up to 600 volts.
HYflex™ incorporates a uniquely designed, high performance compound specifically formulated for use in heavy duty diesel hybrid vehicles and extra flexible conductors to produce cables ideally suited for applications where flexibility, long life and performance is critical. Its extreme flexibility facilitates easy installation in tight engine compartments and other confined areas.
Available in standard conductor sizes from 8 AWG through 250 kCMA, HYflex™ Power Distribution Cables can be configured to meet your specific requirements.
- Extra flexible, high strand count, tinned copper conductors
- Meets SAE J 1654 & 1127 for 600 Volt and 125° C diesel applications
- Improved flexibility over XLPO insulations
- Improved chemical resistance, temperature rating and cold weather performance vs. PVC
- Available in shielded and multi-conductor configurations
- Passed - 40° C J1127 Cold Bend Test
- RoHS Compliant
- Available in 10 standard colors
Follow us on:
Wire and Cable 101
From FAQ's & specifications to relevant and timely industry specific articles and research. We are your resource for all custom wire and cable related content. Check back often for updated articles and Q&A's with our engineers and custom solution specialists.
Watch>> a short video which showcases our capabilities and the talented people behind everything we do.
About New England Wire Technologies
New England Wire Technologies is a privately held, employee stock ownership company with a rich history dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week.
New England Wire Technologies in Lisbon, NH is the primary and largest corporation in the MJM Holdings Group manufacturing all of the wire and cable sold under the New England Wire Technologies name. Other subsidiaries include New England Tubing Technologies (Lisbon, NH), Bay Associates Wire Technologies (Fremont, CA) and New England Interconnect Systems (Santa Ana, Mexico).
Whether working with customer supplied specifications or designing to a unique requirement, New England Wire Technologies' design teams develop innovative, one-of-a-kind wire and cable solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry.