Wire plating options at New England Wire.
Service Detail from New England Wire Technologies Corporation
Drawing and Plating
The foundation of our vertically integrated manufacturing structure is our ability to draw and plate our own conductor material.
Starting with 5/16 inch blue ribbon copper rod, we have the capability to draw to 52 AWG wire (high strength copper alloy is drawn to 56 AWG), and any size in between. We also have the ability to draw other types of conductor material as well, such as stainless steel and titanium.
In addition to our drawing capabilities, we perform much of our own plating in-house. We tin plate (both electro and hot dip) and silver plate in our state-of-the-art plating facility.
Learn more about the various wire plating options we offer at New England Wire.
Follow us on:
Wire and Cable 101
From FAQ's & specifications to relevant and timely industry specific articles and research. We are your resource for all custom wire and cable related content. Check back often for updated articles and Q&A's with our engineers and custom solution specialists.
Watch>> a short video which showcases our capabilities and the talented people behind everything we do.
About New England Wire Technologies
New England Wire Technologies is a privately held, employee stock ownership company with a rich history dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week.
New England Wire Technologies in Lisbon, NH is the primary and largest corporation in the MJM Holdings Group manufacturing all of the wire and cable sold under the New England Wire Technologies name. Other subsidiaries include New England Tubing Technologies (Lisbon, NH), Bay Associates Wire Technologies (Fremont, CA) and New England Interconnect Systems (Santa Ana, Mexico).
Whether working with customer supplied specifications or designing to a unique requirement, New England Wire Technologies' design teams develop innovative, one-of-a-kind wire and cable solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry.