Announcements
A durable mat that absorbs oils and fuels, not water, to contain leaks and drips outside.
(read more)Stay ready to clean up large spills of various types of liquid with this high-capacity spill kit that holds universal and anti-stat oil-only absorbents, PPE and more, all in a quick-access container.
(read more)Respond to spills with just the essential absorbents and supplies you need, packed in a re-closable bag, when you grab our most economical spill kit.
(read more)We've never met a tougher microfiber wiper - no job is too rough, too grimy or too much to handle for these durable shop workhorses.
(read more)High-visibility spill kit container is easily seen - even in low light or from a distance - to help make spill response even faster.
(read more)Break down and eliminate oil and fuel stains on pavement and concrete with New Pig's stormwater-safe solution. Environmentally friendly formula requires no containment or cleanup!
(read more)Absorbs Oils; Fuels; Oil-Based Liquids (not water.)
59" x 80'Each absorbs up to 48 gal.
Extremely durable mat roll absorbs oils and fuels outside, but not water, and can be fastened to itself to create custom widths.
(read more)The new kit helps facility managers quickly respond to, collect and channel overhead leaks – keeping floors dry and safe.
(read more)Carpet looks clean and bright until dirt, salt, sand and grime find it. After hundreds of steps, carpet is worn and damaged. No amount of cleaning seems to help! Our adhesive-backed carpet protection runner is placed directly on top of existing carpet to trap dirt, salt, grease and grime to stop it from damaging carpet fibers. It protects new carpet and extends the life of existing carpet.
(read more)Get practical solutions to protect your storm drains.
Our FREE Stormwater eBook guides you through 7 critical areas where your storm drains are at risk. Learn more about stormwater management to avoid EPA violations and get into compliance.
Download our Stormwater eBook for more info & practical solutions! GET MY FREE EBOOK!
(read more)New Pig's most absorbent mat can be left down longer (perfect for hard-to-monitor areas) so you can use less and save more!
(read more)New Pig has introduced a line of PIG Water Absorbent Mat Pads specifically designed to instantly soak up small pools and puddles of water caused by weather events, system breakdowns, spills, condensation, container overflows and more. The mats pull in large volumes of water to help prevent equipment and structure damage as well as slip and fall injuries.
(read more)Massive wheeled mobile cart with swing-out doors and flip-top lid offers instant access to the universal spill response supplies inside this high-visibility kit.
(read more)Make the switch to the mat that sticks. Test our adhesive-backed commercial absorbent runner against rubber-backed mats and rental mats in entrances, wet spots and transition areas. Perfect for grocery and retail environments.
(read more)Add cleaning solution and start disinfecting the right way! Use these dry wipers for disinfectant and sanitizer wipedowns throughout facilities, grocery stores, vehicles, and more. With the wet strength and chemical resistance to stand up to commercial and professional grade disinfectants, EPA List N disinfectants, cleaners, and sanitizers, these are an ideal choice for your cleaning jobs.
(read more)Provide easy outdoor spill containment with our geotextile oil filtration pads to capture oils, gas and other hydrocarbons while rainwater flows through.
(read more)Magnetic over the drain inlet filter installs effortlessly to remove sediment and debris from stormwater runoff, even during high-flow events
(read more)Powder-coated steel pallet provides secondary containment for IBC tanks.
(read more)Finally, a drain insert that won't fall into your catch basin! Innovative design guards your drains with improved filtering of oil, sediment and debris from stormwater runoff.
(read more)New Pig has recently introduced the PIG® Mildew-Resistant Absorbent Sock to their popular line of PIG® Socks.
Unlike cellulose-filled absorbent socks, the product’s 100% polypropylene skin and filler resist the growth of mildew which can sometimes be created in socks that are deployed for long timespans.
(read more)ideal for quick spill response at fueling operations
(read more)Two-stage filtration removes heavy metals, hydrocarbons, trash and debris from stormwater runoff. Boost your erosion control efforts with our innovative dual-chamber Filter Sock!
(read more)PIG Grippy Floor Mat stays exactly where you put it with no shifting — and no ripply edges or flipped corners to trip you up. Absorbent top wicks and spreads moisture evenly to keep your floor from becoming wet and slippery. Simple, cut-to-fit installation. Easy to clean: Sweep, vacuum or scrub — it won’t budge! NO SLIP. NO TRIP. ALL GRIP. Grippy Mats are available in r...
(read more)Quick deploying leak diverter instantly springs into position to catch roof leaks. Just hook onto any pipe or rafter and pull off the sleeve.
(read more)New Pig, a global leader in containing industrial leaks, drips and spills, has introduced the PIG® Latching Lid for 30-gallon Poly Drums – the only latching lid designed for open-head poly drums. The Lid provides fast, easy access to drum contents and helps facilities meet closed container regs.
Engineered for fast use, the Lid’s lockable latching handle eas...
(read more)--Thicker doors and steel construction guaranteed to last a lifetime--
New Pig Corporation has introduced PIG® Flammable Safety Cabinets with fully MIG-welded 14- and 18- gauge steel construction and superior door faces designed to survive decades of industrial use.
(read more)No forklift required! Just slide your pallet jack right in to easily transfer drums on this drip-catching deck.
(read more)This connectible modular deck features the low-profile height you want - plus an integrated bladder to provide extra containment capacity in the event of a spill.
(read more)Store drums and IBCs in the security of our weather-tight pallets.
(read more)Better resins create a stronger bond. Make fast, long-lasting repairs with PIG!
(read more)Don't rig another contraption to catch pipe leaks. This diverter was built for the job.
(read more)Control liquids with the ONLY flexible barrier for long-term outdoor use.
(read more)Be ready to neutralize and suppress vapors from hazardous chemical spills.
(read more)For handling chemical spills, count on PIG HazMat supplies in a range of containers.
(read more)Compact, portable bags keep you ready for oil-only spill cleanup.
(read more)Speed to spills with PIG Absorbents proven for oil spill cleanup.
(read more)Spill response essentials in compact bags that store nearly anywhere.
(read more)Speed to spills with PIG absorbent products proven to perform.
(read more)Our PIG HazMat lineup outperforms all others for highly corrosive liquids.
(read more)Be ready for spills on the road with these durable kits made just for trucks!
(read more)Get more suck per buck from tough, economical PIG Socks.
Absorb machine leaks before they puddle to keep floors dry and workers safe. PIG® ORIGINAL Socks wrap around machine bases for economical leak protection.
(read more)Add this special bladder section to your 4" Build-A-Berm system for additional containment capacity - without increasing your footprint or wall height.
(read more)Don't overcomply! Qualify for EPA exemptions on solvent-contaminated wipes and avoid the cost of hazwaste disposal.
(read more)Create affordable drive-in containment anywhere you need it in just a few minutes.
(read more)Meet regs and save money with a DrainBlocker that's affordable enough to place near drains in all your spill-prone areas. For Square Drains up to 9" & Round Drains up to 9" Dia.
(read more)These portable oil-only "spill warehouses" help you fight really big spills!
(read more)