Electric Vehicle Ambient Lighting
Featured Product from Ningbo Kepo Electronics Co., Ltd.
KEPO Electronics supports a point light source/line light source light strip structure. The product comprises the light-emitting module, light guide, and mounting bracket. The light is transmitted through the light guide. The lamp has 128 color options, and there is no pause in switching colors. The product can have multiple built-in operating modes to realize color brightness control and music interaction.
Features
·Driven by multiple chips
·Standard modular small size structure
·Based on SPEOS simulation
·Synchronize music rhythm based on IVI signal output
·Standard database with 256 * 256 * 256 colors
·100 order brightness and 128 color control
Specifications
· Uniformity: 60%~70%
· Brightness: 5-20 cd
· Working Voltage: 9-16 V (Battery Supply)
· Battery Voltage: DC 12 V
· Working Current: 20 mA
· Max Working Voltage: 60 mA
· Working Temperature: -40°C ~ +85°C
· Storage Temperature: -40°C ~ +85°C
· Humidity: 5%~45%
· Application: Passenger Foot Lighting, Map bag lighting, Glove box lighting,Trunk lighting