Integrated Vanity Mirror Lighting for EV,HEV,FCEV
Featured Product from Ningbo Kepo Electronics Co., Ltd.
KEPO will design shapes according to different car styles. The product has an integrated structure of lamps and mirrors, adopts touch control mode, and supports multi-mode color temperature and brightness adjustment.
Features:
·Structure and appearance design based on the vehicle style
·Adjustable Brightness & Color Temperature
·Integrated Structure
·Touch Control
Specifications:
· Uniformity: 60%~70%
· Brightness: 5~20cd
· Working Voltage: 9~16V (Battery Supply)
· Battery Voltage: DC12V
· Working Current: 60 mA
· Max Working Voltage: 70 mA
· Working Temperature: -40°C ~ +85°C
· Storage Temperature: -40°C ~ +85°C
· Humidity: 5%~95%
· Application: Two side backseat side panels
More Featured Products