Linear Motor for Screen, Panel, Keyboards, KP3222
Featured Product from Ningbo Kepo Electronics Co., Ltd.
Kepo offers Z-direction linear motor solutions for push-buttons and touchscreens in all dimensions. The products are of strong F0 stability, high-temperature resistance (150°C), large acceleration, high peak value (3.20g), good reliability, and wide vibration frequency.
Features:
· Strong F0 stability
· High-temperature resistance (150°C)
· Large acceleration
· High peak value (3.20g)
· Good reliability
· Wide vibration frequency
Specifications:
· Impedance: 8Ω±10%(1Vrms at 1kHz)
· Acceleration(at 2.83Vrms): ≥1.4 Grms @100g load in middle at 140Hz; ≥ 1.4 Grms @100g load in side at 140Hz
· Input Power: Rated 0.5W / Max. 1.0W
· Polarity: When supplied plus D.C. voltage to (+) terminal, the cone diaphragm must move to forward.
· Leak sound(at 2.83Vrms): ≤35dB@ 100g load
· Operating Temperature: -40~+85°C without loss of function
· Store Temperature: -40~+85°C without loss of function
· Out-Diameter: 32×22 mm
· Height: 7 mm
· Weight: 6.5g±1g