Z-Direction Linear Motor-Haptic Elements-2213B
Featured Product from Ningbo Kepo Electronics Co., Ltd.
Kepo customizes Z -direction linear motors for push-buttons and touchscreens in all dimensions. The products are of strong F0 stability, high-temperature resistance (150°C), large acceleration, high peak value (3.20g), good reliability, and wide vibration frequency.
Features:
· Strong F0 stability
· High-temperature resistance (150°C)
· Large acceleration
· High peak value (3.20g)
· Good reliability
· Wide vibration frequency
Specifications
Impedance: 8Ω±10%(1Vrms at 1kHz)
Acceleration(at 2.83Vrms):
≥2.0 Grms @100g load in middle at 180Hz;
≥ 2.0 Grms @100g load in side at 180Hz
Input Power: Rated 1.0W / Max. 2.0W
Polarity: When supplied plus D.C. voltage to (+) terminal, the cone diaphragm must move to forward.
Leak sound(at 2.83Vrms): ≤35dB@ 100g load
Operating Temperature -40~+85°C without loss of function
Store Temperature -40~+85°C without loss of function
Out-Diameter: 22×13.5 mm
Height: 7.8 mm
Weight: 6.5g