A Huge Range Of Wire Connection Enclosures
Featured Product from OKW Enclosures, Inc.
OKW's wired enclosures are ideal for cable connected applications, whether hand-held, desk-top, wall mounted or freely suspended. The integrated cable glands made of soft TPE material are suitable for round cables from ø 0.134" - 0.232" and represent a seamless continuation of the high-quality design of the enclosure. If required, a strain relief device can protect the flexible cables from mechanical stress.
Depending on the type of enclosure, options include holding clamps for hanging the devices on to round tubes, wall suspension elements for permanent or short-term storage, double-sided cable routing on each end of the enclosure and much more.
The range also includes hand-grip style enclosures with an integrated trigger action push button for startup, operation and stand-by mode switching.